location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terraillon Coach One Square Blue Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terraillon Check ‘Terraillon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coach One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEG42331BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3094570134750
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘Terraillon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terraillon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2018 16:38:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Terraillon BEG42331BL user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Terraillon Coach One Square Blue Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electronic personal scale 160 kg
  • - Auto power off
  • - Top surface type: Glass
  • - Body Mass Index (BMI) measuring Auto power on function
  • - LCD
  • - CR2032
  • - Blue
Long product name Terraillon Coach One Square Blue Electronic personal scale :
The long product name of Terraillon Coach One Square Blue Electronic personal scale. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160 kg, LCD, 8 users memories, 2 x CR2032, 1.6 kg, Blue
More>>>
Short summary description Terraillon Coach One Square Blue Electronic personal scale:
This short summary of the Terraillon Coach One Square Blue Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

Terraillon Coach One, Electronic personal scale, 160 kg, 100 g, Blue, kg, Square

Long summary description Terraillon Coach One Square Blue Electronic personal scale:
This is an auto-generated long summary of Terraillon Coach One Square Blue Electronic personal scale based on the first three specs of the first five spec groups.

Terraillon Coach One. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD, Digit size: 2.5 cm, Display size (HxV): 60 x 60 mm. Battery type: CR2032. Width: 310 mm, Height: 310 mm, Weight: 1.6 kg. Quantity per pack: 1 pc(s)