Tenba/RoadWired Skooba: Medium 1415 Skin 38.1 cm (15") Sleeve case Brown

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14586
Info modified on:
19 Nov 2020, 13:37:07
Long product name Tenba/RoadWired Skooba: Medium 1415 Skin 38.1 cm (15") Sleeve case Brown:

Skooba: Medium 1415 Skin, Blue Suede

Short summary description Tenba/RoadWired Skooba: Medium 1415 Skin 38.1 cm (15") Sleeve case Brown:

Tenba/RoadWired Skooba: Medium 1415 Skin, Sleeve case, 38.1 cm (15"), 500 g

Long summary description Tenba/RoadWired Skooba: Medium 1415 Skin 38.1 cm (15") Sleeve case Brown:

Tenba/RoadWired Skooba: Medium 1415 Skin. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"). Weight: 500 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.