location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tenba/RoadWired Xpress: Daypack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tenba/RoadWired Check ‘Tenba/RoadWired’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xpress: Daypack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
638-563
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Tenba/RoadWired’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tenba/RoadWired: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 04:01:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tenba/RoadWired Xpress: Daypack :
The long product name of Tenba/RoadWired Xpress: Daypack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xpress: Daypack, Black/Teal
More>>>
Short summary description Tenba/RoadWired Xpress: Daypack:
This short summary of the Tenba/RoadWired Xpress: Daypack data-sheet is auto-generated and uses the product title and the first six key specs.

Tenba/RoadWired Xpress: Daypack, 1.04 kg, 152.4 x 15.24 x 247.65 mm, 304.8 x 20.32 x 355.6 mm

Long summary description Tenba/RoadWired Xpress: Daypack:
This is an auto-generated long summary of Tenba/RoadWired Xpress: Daypack based on the first three specs of the first five spec groups.

Tenba/RoadWired Xpress: Daypack. Weight: 1.04 kg, Interior dimensions (W x D x H): 152.4 x 15.24 x 247.65 mm. Dimensions (WxDxH): 304.8 x 20.32 x 355.6 mm

Brand Image Product code Product Stock Price from
Tenba/RoadWired

Tenba/RoadWired Xpress: Daypack Black, Grey
(show image)
638-561 Xpress: Daypack 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Xpress: Daypack Black, Olive
(show image)
638-562 Xpress: Daypack 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Xpress: Daypack Grey, Orange
(show image)
638-565 Xpress: Daypack 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Xpress: Daypack Black
(show image)
638-564 Xpress: Daypack 0.00
(excl. VAT)
0 (incl. VAT)