Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Telekom Vairy Touch 6.1 cm (2.4") 84 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vairy Touch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VAIRY TOUCH
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTelekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5399
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Telekom Vairy Touch 6.1 cm (2.4") 84 g :
The short editorial description of Telekom Vairy Touch 6.1 cm (2.4") 84 g

Vairy Touch - GSM 900 / 1800, 2.4" TFT touchscreen 240 x 320, microSD max. 2GB, GPRS, Bluetooth, USB, 1.3 MP Camera, SMS, MMS, FM radio, MP3/MP4 player
More>>>
Short summary description Telekom Vairy Touch 6.1 cm (2.4") 84 g:
This short summary of the Telekom Vairy Touch 6.1 cm (2.4") 84 g data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Vairy Touch, Bar, 6.1 cm (2.4"), 240 x 320 pixels, Touchscreen, 1.3 MP, Bluetooth

Long summary description Telekom Vairy Touch 6.1 cm (2.4") 84 g:
This is an auto-generated long summary of Telekom Vairy Touch 6.1 cm (2.4") 84 g based on the first three specs of the first five spec groups.

Telekom Vairy Touch. Form factor: Bar. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 180 h. Weight: 84 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Uk has collected 2 expert reviews for Telekom Vairy Touch 6.1 cm (2.4") 84 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Nl heeft 2 proffesionele recensies voor Telekom Vairy Touch 6,1 cm (2.4") 84 g verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Fr a recueilli 2 avis d’experts pour Telekom Vairy Touch 6,1 cm (2.4") 84 g mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
De hat 2 Expertenmeinungen für Telekom Vairy Touch 6,1 cm (2.4 Zoll) 84 g zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Testseek ha raccolto 2 recensioni d aparte di esperti per Telekom Vairy Touch 6,1 cm (2.4") 84 g ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Es ha coleccionado 2 opiniones de expertos para Telekom Vairy Touch 6,1 cm (2.4") 84 g pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Dk har samlet 2 ekspertanmeldelser for Telekom Vairy Touch 6,1 cm (2.4") 84 g men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 01:41:32
Se har samlat in 2 experttester för Telekom Vairy Touch 6,1 cm (2.4") 84 g men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
Pcwelt.de
Updated:
2013-11-21 01:41:32
Es sieht aus wie ein kleines HTC-Touch-Smartphone. Doch der Schein trügt. Das Handy kommt von Hersteller ZTE aus China. Wie gut sich der kleine Chinese macht, zeigt der Test. Auf den ersten Blick erinnert das Vairy Touch an die soliden Smartphones a...
0%
computerbild.de
Updated:
2013-11-21 01:41:32
Das T-Mobile Vairy Touch ist für ein Touchscreen-Handy ungewöhnlich günstig. Aber kann das Gerät wirklich mit der teuren Konkurrenz mithalten. Der Test schafft Klarheit...
Bottom line T-Mobile Vairy TouchDas Vairy Touch ist ein günstiges Touchscreen-Handy, das die Konkurrenz zwar im Preis ausstechen kann, dafür aber bei den Funktionen und der Bedienung hintenanliegt. UMTS, WLAN und E-Mail werden nicht unterstützt. Die ei...
0%