location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 5S 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ME435DN/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Telekom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 1136 x 640 pixels
  • - Apple A7
  • - 32 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 7
Long product name Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey :
The long product name of Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 5s, 4", 1136 x 640, A7 + M7, 32GB, 802.11a/b/g/n, Bluetooth, A-GPS, GLONASS, 8MP + 1.2MP, iOS 7
More>>>
Short summary description Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey:
This short summary of the Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom iPhone 5S 32GB, 10.2 cm (4"), 1136 x 640 pixels, 32 GB, 8 MP, iOS 7, Grey

Long summary description Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey:
This is an auto-generated long summary of Telekom iPhone 5S 32GB 10.2 cm (4") Single SIM iOS 7 4G Grey based on the first three specs of the first five spec groups.

Telekom iPhone 5S 32GB. Display diagonal: 10.2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A7. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product colour: Grey. Weight: 112 g

Brand Image Product code Product Stock Price from
leapp

leapp iPhone 5s 10.2 cm (4") Single SIM iOS 7 4G 16 GB 1570 mAh Silver Refurbished
(show image)
8719481380236 iPhone 5s 0.00
(excl. VAT)
0 (incl. VAT)
leapp

leapp iPhone 5s 10.2 cm (4") Single SIM iOS 7 4G 16 GB 1570 mAh Gold Refurbished
(show image)
ME434FD/A iPhone 5s 0.00
(excl. VAT)
0 (incl. VAT)