location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Galaxy S9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99927552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643187347 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Telekom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.7 cm (5.77") 2960 x 1440 pixels
  • - Samsung Exynos 2.7 GHz
  • - 4 GB 64 GB MicroSD (TransFlash) 400 GB
  • - 4G Hybrid Dual SIM NanoSIM
  • - Bluetooth
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
More>>>
Short summary description Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet:
This short summary of the Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Samsung Galaxy S9, 14.7 cm (5.77"), 2960 x 1440 pixels, 4 GB, 64 GB, 12 MP, Violet

Long summary description Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet:
This is an auto-generated long summary of Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet based on the first three specs of the first five spec groups.

Telekom Samsung Galaxy S9. Display diagonal: 14.7 cm (5.77"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 3000 mAh. Product colour: Violet. Weight: 163 g

Source Testseek summary Average rating
Reviews
Updated:
2019-12-07 11:46:27
Uk has collected 672 expert reviews for Telekom Samsung Galaxy S9 14.7 cm (5.77") Hybrid Dual SIM 4G 4 GB 64 GB 3000 mAh Violet and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
knowyourmobile.com
Updated:
2019-12-07 11:46:25
Big innovations like fast charging, fingerprint scanners, water resistance, 18:9 displays and contactless payments have been and gone, and it's becoming harder and harder to come up with unique ideas that capture the hearts and minds of consumers and enco...
0%
techadvisor.co.uk
Updated:
2019-12-07 11:46:25
The first new flagship phones of 2018 are here and the Samsung Galaxy S9 is the first to hit the market. The S8 was almost a perfect phone so can Samsung really make it even better? Our review and testing shows that it can, but not by much. With LG and H...
90%
expertreviews.co.uk
Updated:
2019-12-07 11:46:25
The Pixel 3 is due to be released in the UK on 1 November. The Galaxy S9 is already on sale.If you want the base-level 64GB version of either phone, you’ll be looking at a price of £739. At the time of writing, Samsung has temporarily cut that figure down...
Bottom line Samsung's phone has more storage options, a better screen, a headphone jack and a longer-lasting battery. The Pixel 3 has a marginally better camera, but it's not enough to pull ahead from the Galaxy S9.The real decider may be price. Currently, you can al...
0%
newsrule.com
Updated:
2019-12-07 11:46:25
Napakarilag screen at mahusay na camera ay highlights ng ito top-end na telepono, ngunit ang buhay ng baterya ay maaaring pinabuting.Ang artikulong ito na may pamagat na “Samsung Galaxy S9 + review: ang pinakamahusay na big-screen smartphone sa pamama...
Good 128GB + puwang ng microSD card, wireless charging, IP68, kamangha-manghang screen, mahusay na kamera, iris scanner + face recognition combo, mahusay fingerprint scanner, notification LED, headphone socket...
Bad buhay ng baterya ay maaaring mas mahusay, halos kapareho sa S8 + design, Bixby button hindi maaaring remapped, Ang likod ng S9 + ay makinis na salamin, na walang camera lump. Kunan ng larawan: Samuel Gibbs para sa Tagapangalaga...
Bottom line Noong nakaraang taon Galaxy S8 + ay bahagyang gaganapin likod sa pamamagitan ng ilang mga nakakainis na niggles, gaya ng awkward fingerprint sensor placement, ang lahat ng na kung saan ay nai-rectified sa Galaxy S9 +.Samsung ay maaaring tiyak ay inakusaha...
100%
expertreviews.co.uk
Updated:
2019-12-07 11:46:25
Preorder iPhone Xs todayApple’s flagship is identical to last year’s phone; featuring a lovely sandwich of glass and metal, a notched display, curved aluminium edges and the same Lightning port as most modern iPhones.Samsung’s Galaxy S9 also looks just li...
Bottom line As with all of these comparisons between two very different phones and ecosystems – it all comes down to personal preference.Chances are the iPhone Xs and the Galaxy S9 will be quite similar in terms of power, potential and finish. In all honesty, the dec...
0%
mobilesyrup.com
Updated:
2019-12-07 11:46:25
It's been six months since Samsung first unveiled the Galaxy S9 and S9+ and both devices have carried forward the company's iterative path with each successive launch.It's fitting that this review comes around the same time Samsung released the Galaxy Not...
0%
filipinotechaddict.net
Updated:
2019-12-07 11:46:25
Samsung is facing some tough competition with Huawei, now that the Chinese brand ascends to Number 2 top smartphone brand in the world. But despite that, Samsung has managed to come up with great phones such as the Galaxy S9/S9+ earlier this year.But...
0%
expertreviews.co.uk
Updated:
2019-12-07 11:46:25
Fear not: we’ve done the legwork so you don’t have to, pitting the devices head to head to help you make an informed decision. Here's our in-depth comparison of the Galaxy S9 and Note 9, along with all the key information about their prices and availabili...
Bottom line The main appeal of the Galaxy Note has always been its huge screen and S Pen stylus, but the latest iteration scores over the Galaxy S9 in a few other ways too – namely a larger battery, a more versatile rear camera and more generous storage space options...
0%
klgadgetguy.com
Updated:
2019-12-07 11:46:25
The Galaxy S8 is still a beautiful smartphone, so beautiful that I almost forgot about Samsung's terrible software experience and the unfortunate incident with the Note 7, in fact I got my very own unit at the sales launch last year, which I also have to...
Good Improved aesthetics, Faster performance, IP68 water and dust resistance, Impressive stereo speakers, 4K60 video recording with manual controls...
Bad Camera performance isn't much improved from S8, No dual SIM 4G standby, No faster charging, No improvements in battery life, AR Emoji and Super Slow-Mo aren't fun...
Bottom line I have mixed feelings when reviewing the Galaxy S9, I loved that it still has one of the best smartphone designs with performance improvements, but I hate the newly introduced features and gimmicks that aren't as exciting as it should be. To call the Gala...
85%
expertreviews.co.uk
Updated:
2019-12-07 11:46:25
Have a read of our rundown so that you can make the most informed choice when purchasing your next Samsung smartphone. Along with each phone summary, you’ll also find links to the full reviews, should you wish to learn about the phone in greater detail.RE...
0%
gadgetpilipinas.net
Updated:
2019-12-07 11:46:25
With the avalanche of smartphones that are coming out today, it's always important for us, consumers, to know which ones are actually worth the hard-earned money we're paying for them.What's value to you? Our own definition would be: a phone that excels...
Bottom line Priced at PhP44,990, Huawei P20 Pro packs a bunch of features that make it seem pricier (in actuality) than the Samsung Galaxy S9. Camera, build, overall performance and AI implementation (on photography, videography and resources management) outweigh its...
0%
coolsmartphone.com
Updated:
2019-12-07 11:46:25
Samsung is one of the largest players in the Android arena, and their Galaxy handsets have become iconic around the world.This year at MWC, the company announced their latest versions – the Galaxy S9 and S9+. Both of these are on sale now.We were luck...
Bottom line After my time with the S9 I have to admit there is a lot to like, and a few things that could use a little improvement here or there.From the front, this looks exactly like the older model the S8, and some people will not like the fact their expensive new...
89%
jamonline.ph
Updated:
2019-12-07 11:46:25
Earlier this year, Samsung has updated their flagship lineup with the Samsung Galaxy S9. It still features almost the same design of last year but they really had some improvements inside the smartphone. The Galaxy S8 was my favorite flagship smartphone l...
Bottom line The Samsung Galaxy S9 is definitely a flagship smartphone to look at. It has a great design, excellent camera, and a powerful hardware inside, however, the Samsung Galaxy S9 now starts at a more expensive price compared to the starting price of last year'...
90%
wovow.org
Updated:
2019-12-07 11:46:25
In April 2018 the fans of Xiaomi company and other people finally saw the first gaming smartphone called Xiaomi Black Shark. The presentation took place on April 13, 2018. Since April 20, one of the most advanced new phone from Xiaomi goes on sale. So, it...
0%
3g.co.uk
Updated:
2019-12-07 11:46:25
The Samsung Galaxy S9 was always going to be one of the most popular and high-profile phones of 2018, simply because of the name, but Samsung's Galaxy S range usually deserves most of the acclaim it gets and the Galaxy S9 is no exception.It has a sleek...
Good Brilliant screen, Very powerful, Good camera...
Bad Overly familiar, Disappointing battery, Expensive...
Bottom line “The Samsung Galaxy S9 is a high-end phone that's a slight upgrade on the Galaxy S8, but with stiff competition from rivals and even its larger sibling it doesn't stand out as much as you might expect.”Best Samsung Galaxy S9 dealsSamsung Galaxy S9 12 mont...
80%
techent.tv
Updated:
2019-12-07 11:46:25
A Samsung flagship is usually defined by one feature which changes the game. Last year, this was the Infinity display which brought a new 18.5:9 aspect ratio to the industry. It also changed the way Galaxy Flagship users consumed their multimedia on their...
Good Sleek Design, New Camera Technology, Good Low Light Camera Performance, Great multitasking performance, Feature packed software...
Bad Poor Battery Life, Little difference from S8...
Bottom line In a nutshell, the Galaxy S9 is a device which pushes the bar when it comes to the technicalities of a camera. However, its overall package may leave regular consumers wanting more. The look and feel of the device, while premium and feels great in hand, s...
77%
techradar.com
Updated:
2019-12-07 11:46:25
Kauan odotettu Samsung Galaxy S9 on nyt vihdoin tilattavissa. Odotukset ovat korkealla, sillä puhelimesta on povattu vuoden parasta. Ensisilmäyksellä se ei kuitenkaan vaikuta kovin kummoiselta päivitykseltä.Se on nimittäin ulkoisesti hyvin samanlainen vii...
Good Parempi biometrinen tunnistus, Hyvä kuvanlaatu hämärissä kuvausoloissa, Tehokkain Android-puhelin (lukuun ottamatta S9 Plussaa)...
Bad Muotoilu on identtinen S8:an kanssa, Jotkin kuvat kaipaavat lisää eloisuutta, Kallis...
Bottom line Samsung Galaxy S9 on erinomainen puhelin, mutta se ei silti ole kovinkaan merkittävä parannus aiempaan S8:aan. Puhelimessa onkin hyvin samanlainen muotoilu ja näyttö kuin vuoden 2017 versiossa. Tärkeimmät uudistukset lienevät pitkään kaipaamamme parannuks...
80%
knowyourmobile.com
Updated:
2019-12-07 11:46:25
However, there are some notable differences - including the price - so have a read through our review of the bog-standard version to see where to splash your cash.From a purely aesthetic standpoint, the Galaxy S9 and Galaxy S9 Plus are near-identical.They...
Good Great design, Fantastic screen, Powerful internals...
Bad Lacks the second camera of the S9 Plus...
Bottom line Smaller, cheaper and lacking that second camera lens, the Galaxy S9 may not have all the trimmings like its big brother but for many this won't matter; it may not look that way in still images, but the difference in size is noteworthy and will be welcome...
80%
mobilephones.com
Updated:
2019-12-07 11:46:25
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeOur Samsung Galaxy S9 review takes a look at Samsung's new flagship smartphone. The most interesting innovations that appear on the Galaxy S9 includes a re-imagined camera that adapts to...
97%
yugatech.com
Updated:
2019-12-07 11:46:25
New month, new gadget roundup. For the month of March, we have the Samsung Galaxy S9+, Vivo V9, Huawei Nova 2 Lite, ASUS ZenFone 5Q, and Acer Nitro 5, to name a few. If you missed some our reviews, then check out our Gadget Reviews Roundup for March 2018...
0%
techadvisor.co.uk
Updated:
2019-12-07 11:46:25
There are so many good phones to choose from including the Galaxy S9, iPhone X and Google Pixel 2 but which one is the king of the castle? See our full ranking below. When choosing a phone you probably have a mixture of these factors on your list: build...
0%
reviewed.com
Updated:
2019-12-07 11:46:25
One new feature this year is the S9's lens, which can switch between a f/2.4 aperture and a f/1.5 aperture. It's something we haven't seen a smartphone pull off before, and although most people won't notice the difference between both settings, the develo...
Bottom line Maybe. It's hard to spend weeks with one of the best smartphones on the market and arrive at the conclusion that you feel somewhat indifferent about it, but I can't help but feel that way at the moment.Yes, the newest Samsung Galaxy phones are among the b...
99%
ausdroid.net
Updated:
2019-12-07 11:46:25
Samsung's Galaxy S8 was easily the best smartphone released in 2017, though it had a few minor flaws. Come 2018, Samsung has fixed those, added more power, RAM and a camera that's a good order of magnitude (or maybe more) better. I have little hesitation...
0%
nasilemaktech.com
Updated:
2019-12-07 11:46:25
Let's take a deep dive into what the new and groundbreaking benchmarks that the Samsung Galaxy S9 is going to set.In terms of the packaging design and overall look and feel, it's no different from the previous generation. It still has the embossed blu...
Bottom line Here goes – the Samsung Galaxy S9. It's Samsung's top-tier smartphone of 2018 with Samsung's greatest offering. Its SoC is made from their latest 10nm process technology and packed with speedy UFS 2.1 flash chips. It's also the first smartphone to have a...
90%
technave.com
Updated:
2019-12-07 11:46:25
Samsung is back again with their flagship S series with the release of the Samsung Galaxy S9 and Galaxy S9+. To get straight to the point, the Samsung Galaxy S9 is seemingly much like a Galaxy S8 with everything enhanced. Surprisingly, the S9 still costs...
Bottom line If you're a Samsung Galaxy S8 user, the answer for the title above would be a Yes and No. It may seem like many functions have been implemented for the Galaxy S9 compared to the S8, but not many of them are useful practically when it comes to daily tasks...
0%
whatsyourtech.ca
Updated:
2019-12-07 11:46:25
Another year, another Galaxy S release. Samsung's been doing it for years, often adding new features and sometimes completely re-inventing their design language completely. For 2018, the company has remained steadfast to the thinner, taller and sleeker de...
Bottom line By Gadjo Cardenas SevillaSamsung's latest flagships may look like last year's flagships but the South Korean smartphone giant has actually added layers of refinement and small improvements resulting in a more complete smartphones experience which is also...
0%
bit.com.au
Updated:
2019-12-07 11:46:26
In some ways, the Samsung Galaxy S9 is a serious step up from last year's flagship phone. In particular, its new 12-megapixel f/1.5 rear camera performs far better in low light than its predecessor. Its new Exynos 9810 processor also promises significantl...
Bottom line The Samsung Galaxy S9 might look the same as the S8 but it is better, despite its weaker battery life. It's faster, the screen is just as good, it has better speakers, better facial recognition and ultra-slow motion video, and the camera is better despite...
0%
soyacincau.com
Updated:
2019-12-07 11:46:26
The smartphone as we know it today has been around for about a decade now and while the recent shift in form-factor did breathe some new life into it, there doesn't seem to be much more “revolutionary firsts” left with this blueprint. Instead, it's now a...
0%
expertreviews.co.uk
Updated:
2019-12-07 11:46:26
Rejoice! Samsung's Galaxy S10 has finally arrived. Does it reset the Android flagship benchmark? Well, sort of.The Galaxy S10 improves on its predecessor in a number of ways, including a better-looking screen, a near-complete redesign, and a healthy perfo...
Good Excellent low-light camera, The fastest Android smartphone yet...
Bad Slightly worse battery life, More expensive than Galaxy S8...
Bottom line The Samsung Galaxy S9 is an impressive handset, but there’s not enough here to justify the steep price...
80%
techguide.com.au
Updated:
2019-12-07 11:46:26
The Samsung Galaxy S9 doesn't look too different from the outside but there's still a lot to be excited about with this new device including one of the best cameras ever seen on a smartphone.Samsung's promotions ahead of the launch of the Galaxy S9 and S9...
Good Sleek design, large Infinity Display, excellent camera, Super Slow Mo, low light photography, superb audio quality and Dolby Atmos...
Bad Same design as last year, finicky screen swipes in camera mode...
Bottom line Samsung has hit a home run with the Galaxy S9 and S9+. While it may not look much different to last year's S8, there are still enough new features and abilities to make this one of the best smartphones on the market today.User Rating 4.6 ( 1 votes)Relate...
100%
wired.co.uk
Updated:
2019-12-07 11:46:26
By Matt ReynoldsThere's a lot about the Samsung Galaxy S9 that feels very familiar from last year's S8. The phones have the same battery capacity, same screen size and resolution and are almost indistinguishable in terms of design.Even where Samsung has...
Good Good lowlight photography, crisp and detailed screen, slick design...
Bad No improvement in battery life, Bixby is still not very useful, intelligent scan has high failure rate...
Bottom line The Samsung S9 is an excellent smartphone – one of the best Android phones you can buy today. The screen, in particular, is superb. The colours are crisp and extremely detailed, and the ample screen real estate makes it well-suited to watching videos in h...
80%
pcworld.co.nz
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 is a strange breed of smartphone. With a Snapdragon 845 processor, great camera, and 18:9 screen, it has all the trappings of a fantastic 2018 handset. Yet, at the same time, it's remarkably similar to the Galaxy S8 that it replaces. I...
Bottom line Anyone who's in the market for a new phone should seriously consider buying an S9. It might be an insignificant upgrade in terms of physical design, but that's a concern only if you really, really want people to know you have the latest and greatest phone...
0%
Digitaltrends.com
Updated:
2019-12-07 11:46:26
Small smartphones tend to not get much love. They often aren't as feature-packed as their larger counterparts, which is why it was refreshing to see the only differences between the original 2016 Google Pixel and Pixel XL, as well as last year's Samsung...
Good Excellent display, Great 5.8-inch size, Good speakers, Strong performance, Stunning low-light camera...
Bad Battery life is lower than competition, Slow Android updates, Camera not as versatile as S9 Plus...
Bottom line Yes. If you don't care about the extra camera on the Galaxy S9 Plus, the Galaxy S9 is an excellent device with a stellar camera, great performance, and brilliant hardware...
80%
liveatpc.com
Updated:
2019-12-07 11:46:26
Having used the Samsung Galaxy S9 for a week, I can confirm that it's a step up from its predecessor. In fact, the first 24 hours already left very deep positive impressions.Full disclosure: the last Samsung Galaxy flagship review I did is the Samsung Gal...
96%
gizmodo.co.uk
Updated:
2019-12-07 11:46:26
Let's not beat around the bush, the exterior of the Samsung Galaxy S9 is essentially a carbon copy of the S8. Yet, even with all that sameness, Samsung's balanced no-notch design seems more considered than before. It doesn't feel needy like a lot of the...
Good Now, if for whatever reason face unlock doesn't work, the S9 then automatically gives your irises a go, before letting you into your phone. Over the better part of a week and half, I never had any real troubles with it, though it still isn't quite as smoo...
0%
canadianreviewer.com
Updated:
2019-12-07 11:46:26
What's different this year, aside from the requisite change in colours, are various fine-tuned elements and refinements that add up to a more cohesive handset that's also more refined.While it seems Samsung just refreshed last year's model, I think they s...
Bottom line Text and photos by Gadjo Cardenas SevillaThe Samsung Galaxy S9 is a continuation of the path the South Korean company started last year with the Galaxy S8. Both devices are very similar and nearly identical in look and feel.What's different this year, asi...
90%
goodgearguide.com.au
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 is a strange breed of smartphone. With a Snapdragon 845 processor, great camera, and 18:9 screen, it has all the trappings of a fantastic 2018 handset. Yet, at the same time, it's remarkably similar to the Galaxy S8 that it replaces. I...
Bottom line Anyone who's in the market for a new phone should seriously consider buying an S9. It might be an insignificant upgrade in terms of physical design, but that's a concern only if you really, really want people to know you have the latest and greatest phone...
0%
techradar.com
Updated:
2019-12-07 11:46:26
At first glance, the Samsung Galaxy S9 might not look like much of an upgrade – it's very, very similar in design to the Galaxy S8 from last year.However, that was an excellent handset, and Samsung has decided to stick with the design this year and put it...
Good Swift biometric security, Awesome low-light performance, The most powerful Android phone out...
Bad Design is identical to S8, Some camera snaps lack vibrancy, Expensive...
Bottom line The Samsung Galaxy S9 is a great phone, but one that hasn't really kicked on from the Galaxy S8, bringing a very similar design and screen to 2017's version. The improved biometrics were sorely needed, and the camera is a leap forward, but the amazing low...
80%
pocket-lint.com
Updated:
2019-12-07 11:46:26
For the last few years only one big name Android phone maker has made a success of offering a non compromise flagship phone and charging a premium for it: Samsung. The Galaxy brand has developed over the years to become yardstick by which all other Andro...
Good Brilliant display, Stereo sound is surprisingly powerful, Curved glass and metal is very attractive, Comfortable to use, Super speedy and fluid performance...
Bad Battery isn't great, Camera over-exposes highlights regularly, AR Emoji and Bixby need a lot of improving, Expensive...
Bottom line While it's not perfect, the Galaxy S9 is a fantastic device. It's got a brilliant display, great camera, brilliant performance all-round, and in a body that's easily one of the most elegant ever released. Its stereo sound makes such a difference to media...
90%
mobilesyrup.com
Updated:
2019-12-07 11:46:26
Just minutes after getting my hands on Samsung's latest flagship S Series smartphone, one fact was abundantly clear — if you weren't fond of the Galaxy S8 and S8+, then you're going to have similar feelings about the S9 and S9+.Over the last few days, I'v...
Good Super Slow-mo mode is great (when it works), One of the best Android cameras out there, Build quality is superb...
Bad Looks the same as the S8/S8+, Glossy body isn't for everyone, AR Emoji are lacklustre...
Bottom line "While it's difficult to find a significant fault with the S9, it clearly isn't as exciting as other Android devices on the market, or even the S7 or S8 were when they were first released."...
0%
cgmagonline.com
Updated:
2019-12-07 11:46:26
Last year with the S8, Samsung pushed the expectations on what smartphones can be. The all-glass front, curved edges, and overall design made it one of the best smartphones of 2017. Now Samsung is at it again with the Samsung S9. All the great things we...
85%
product-reviews.net
Updated:
2019-12-07 11:46:26
The Samsung Galaxy S9 is not due out officially until March 16, but we can already see that some lucky pre-order customers have received their units early.As a result, we can bring you one of the first ‘amateur' Samsung Galaxy S9+ reviews from one of thos...
0%
yugatech.com
Updated:
2019-12-07 11:46:26
Samsung Philippines is set to release the Galaxy S9 on March 16. If you've not read our review yet, we also made a video review of the Galaxy S9 below.The Samsung Galaxy S9 retails for Php45,990, available in black or purple and will be relea...
0%
macworld.co.uk
Updated:
2019-12-07 11:46:26
On 25 Feb at MWC 2018, Samsung announced its latest flagship smartphone: the Galaxy S9. But how does this shape up against the iPhone X, the undisputed king of the Apple smartphone stable? In this article we compare the two devices for design, build qua...
Bottom line These are both stunning-looking and extremely high-specced flagship smartphones. Both get large 5.8in displays in almost all-screen bodies, although the S9's is considerably sharper (whether you'll be able to notice the difference is debatable; the X's 45...
0%
trustedreviews.com
Updated:
2019-12-07 11:46:26
Samsung has been the king of the Android phone market for some time now. But is this set to change in 2018 with the release of its latest flagship? Does the S9 have enough to beat the Google Pixel 2, iPhone X and iPhone 8 ? Offering up a beautiful desig...
Good Fantastic display, Feels great, Much improved speakers...
Bad Average battery life, Dual-sensor only on Plus model, Some lag with Samsung's software...
Bottom line Samsung Galaxy S9 – Battery Life Battery life on the Samsung Galaxy S9 is almost exactly the same as last year's S8. Even with the switch to a more efficient mobile chip, it's a shame Samsung hasn't really been able to squeeze any more juice from the 3000...
80%
itbusiness.ca
Updated:
2019-12-07 11:46:26
For the next iteration of its Galaxy flagship smartphone, Samsung didn't choose to reinvent the wheel. Instead, its focusing on improving the aspects of the S8 that made it so great.This time on All Hands on Tech we took a first look of the Samsung Galaxy...
0%
goodhousekeeping.co.uk
Updated:
2019-12-07 11:46:26
There's no doubt Samsung's Galaxy S9 is a stunning smartphone and is ideal if you're looking to upgrade from a phone that's two or more years old. But compared to its predecessor, the Samsung Galaxy S8, it leaves us a little disappointed. We found it lack...
Good The camera takes great quality shots, even in low light and is also capable of capturing superslowmo and ultra HD video, You can make AR Emoji on the camera, these are animated caricatures of your face that can be used as stickers, gifs or video clips, Wa...
Bad You'll need to fork out £130 more to get a depth of field function on the camera that blurs the background and keeps the subject in focus, It's very expensive, The battery life is disappointing compared to the Samsung Galaxy S8...
Bottom line Good looking and simple to use, the Samsung Galaxy S9 performs really well. However, it really doesn't offer enough 'wow factor' when compared to the Samsung Galaxy S8. It's not a must-have but would be a good upgrade from a phone that you've had for two...
88%
technobaboy.com
Updated:
2019-12-07 11:46:26
The Samsung Galaxy S9 and the Galaxy S9+ come with impressive optics. Here are some camera samples from both devices to convince you of their photography prowess.If past performance is any indicator, then you should know what to expect when it comes to th...
0%
hardwarezone.com.my
Updated:
2019-12-07 11:46:26
Samsung's tagline for the Galaxy S9 is "The Camera. Reimagined." You can pretty much guess from it that most of the major innovations are camera focused. And after the media preview session, I'd have to agree that all the fun stuff is centered around the...
0%
unbox.ph
Updated:
2019-12-07 11:46:26
We're in Mobile World Congress in Barcelona, Spain, taking our first look at Samsung's new flagships: the Galaxy S9 and S9 Plus. It seems that the more tech Samsung stuffs into their flagships the more expensive they get, and if you balked at the 50K pri...
0%
hardwarezone.com.my
Updated:
2019-12-07 11:46:26
Two days before Mobile World Congress 2018 officially kicked off, I was already in Spain, being secreted to a closed-door preview of the Samsung Galaxy S9 at some back alley gallery in Barcelona, camera in one hand, non-disclosure agreement (NDA) in anoth...
0%
itwire.com
Updated:
2019-12-07 11:46:26
Optus has announced pre-orders for the Samsung Galaxy 9 and 9+ shortly after the South Korean conglomerate held a news conference in Barcelona to launch the two smartphones.Pre-orders will commence from 12.01am on 27 February at the Optus website. The Ga...
0%
itnews.com.au
Updated:
2019-12-07 11:46:26
This year's Mobile World Congress is playing host to arguably the most hotly-anticipated launch of 2019 - the Samsung Galaxy S9.Last year, Samsung blew fans away with a stunning device that kickstarted a trend of edge-to-edge displays. Now the pressure is...
0%
macworld.co.uk
Updated:
2019-12-07 11:46:26
At MWC Samsung has announced its latest flagship smartphone: the Galaxy S9. But how does this shape up against the iPhone 8, its Apple-designed rival? In this article we compare the two devices for design, build quality, features, tech specs and pricing...
Bottom line These two phones share a sense of mild anticlimax: they are both fairly minor upgrades on their predecessors. But the S9 still feels like it's ahead in a lot of departments.It has a far larger and near bezel-free screen, better camera features, slightly b...
0%
T3.com
Updated:
2019-12-07 11:46:26
OS: Android 8.0 (Oreo)Processor: Octa-core processor (2.7 GHz Quad + 1.7 GHz Quad)Display: 5.8-inch Quad HD + Curved Super AMOLED, 18.5:9 (570ppi)RAM: 4GBRear camera: Super Speed Dual Pixel 12MP AF sensor with OIS (F1.5/F2.4)Front camera: 8MP AF (F1.7)Sto...
Good 12MP rear camera with dual-aperture technology, Still fabulous Super AMOLED 18.5:9 QHD+ screen, AR Emoji, while not perfect, are lots of fun...
Bad Similar specs to the Galaxy S8...
Bottom line Samsung has always produced awesome flagship Android phones from a pure hardware point of view. Just look at last year's Galaxy S8, which not only blew all other Android phones released at the time out of the water but, in many cases, is only now been cau...
100%
itpro.co.uk
Updated:
2019-12-07 11:46:26
Sign up for our daily newsletterSony isn't afraid to push boundaries when it comes to smartphones. IP-rated waterproofing, 4K displays, 960fps video capture and gigabit download speeds are just a few of the many innovations that Sony can claim to have i...
0%
yugatech.com
Updated:
2019-12-07 11:46:26
Samsung has just announced the Galaxy S9 and Galaxy S9+ here in Barcelona, Spain — just a day before the start of the Mobile World Congress. Sporting the same look and design, the Samsung Galaxy S9 banks on a proven formula time and again.On the p...
Good Impressive performance, Very nice display, Great camera performance, Loud, stereo speakers, Fast wireless charging, Water resistance...
Bad Battery life did not improved, Super expensive...
Bottom line Samsung has done some pretty impressive upgrades on the Galaxy S9. It's got a slightly more compact in an almost identical design, a more practical placement of the fingerprint scanner and an inclusion of stereo speakers are all nice. The Galaxy S8 alread...
0%
alphr.com
Updated:
2019-12-07 11:46:26
The headline says it all, really, but there's no getting around it: the Samsung Galaxy S9 is likely to be this year's best phone, and that's because it has the best low-light camera we've ever seen. Pre-order the Samsung Galaxy S9 Combining new 12-shot...
Bottom line The Samsung Galaxy S9 is all about the camera and, though it looks good, I don't think it's going to be quite enough to justify the £50 price hike this year. £739 is a lot to pay for a phone that's only slightly different to last year's offering.Given tha...
80%
expertreviews.co.uk
Updated:
2019-12-07 11:46:26
Rejoice! Samsung's Galaxy S10 has finally arrived. Does it reset the Android flagship benchmark? Well, sort of.The Galaxy S10 improves on its predecessor in a number of ways, including a better-looking screen, a near-complete redesign, and a healthy perfo...
Bottom line After months of leaks and rumours, the Galaxy S9 is finally unveiled at MWC, but what makes that low-light camera so special...
0%
Theinquirer.net
Updated:
2019-12-07 11:46:26
BARCELONA: SAMSUNG finally took the lid off its highly anticipated Galaxy S9 and S9+ flagship smartphones at Mobile World Congress (MWC) on Sunday, and INQ was in town to get our hands on the devices ahead of the launch. On paper, the Galaxy S9 isn't too...
Bottom line The Samsung Galaxy S9 is not so different from the S8, apart from its upgraded camera functions. However, that doesn't mean it's a failed device. Quite the opposite in fact. We loved the S8, so it's nice to see that Samsung hasn't changed the things that...
0%
mobilesyrup.com
Updated:
2019-12-07 11:46:26
“The camera reimagined.” That's how Samsung is describing what it has done with the camera in the new Galaxy S9 and S9+ by adding new features and tweaking the interface.The company's marketing for the device appears to focus on letting users “express the...
0%
mobilesyrup.com
Updated:
2019-12-07 11:46:26
Smartphones, particularly those of the high-end variety, are in an interesting place right now.Now that it's been 10 plus years since the game-changing technology's first introduction, the industry seems to have hit an era of maturity and a resulting inno...
Good One of the nicest looking smartphones out there, Variable aperture is great, AR Emoji could be great...
Bad A lot like the S8 and S8+, Iterative in every sense of the word, Reflective mirror design is back (this will only be a con for some)...
0%
v3.co.uk
Updated:
2019-12-07 11:46:26
Samsung's much anticipated Galaxy S9 and S9+ smartphones might not look too different from their predecessors, but is that really the case?We've been among the first to get our hands on the new phone, released on the first day of Mobile World Congress (MW...
Bottom line The Samsung Galaxy S9 is not so different from the S8, apart from its upgraded camera functions. However, that doesn't mean it's a failed device. Quite the opposite in fact. We loved the S8, so it's nice to see that Samsung hasn't changed the things that...
0%
stuff.tv
Updated:
2019-12-07 11:46:26
Alright, let's not dance around the obvious here. The Samsung Galaxy S9 isn't a huge leap forward from its predecessor. In a very Apple-like move, this handset looks pretty much identical to the S8 - but comes with a few important tweaks.Already own our f...
Good Refined, stylish design with gorgeous curved screen, Improved low-light camera, excellent slo-mo video, All the features you'd want in a flagship...
Bad Improved camera still can't quite beat the best, Hard to tell the S9 apart from the S8, Fingerprint sensor still a bit close to the camera...
Bottom line The Galaxy S9 is the technological equivalent of a football team winning the Premier League at a canter, and still spending £100 million pounds on a new striker in the next transfer window. Fundamentally, it's the same phone as before we're talking about...
100%
whathifi.com
Updated:
2019-12-07 11:46:26
Samsung's R&D department must have breathed a sigh of relief when it got through 2017 without a hiccup. After a rocky previous year, the S8 and S8+ were the successes Samsung needed, and the triumphant return of the Note series was the icing on the cake.B...
Good Superb screen for video, Powerful performance, Dual-aperture camera is effective, Well built, Great design...
Bad Audio still lacks the last word in timing...
Bottom line Without flexing too many major muscles, Samsung has rustled up a pretty polished successor to the Galaxy S8, with a handful of carefully considered tweaks, all built into one of the best designed smartphones you can buy.And when you consider the new camer...
100%
expertreviews.co.uk
Updated:
2019-12-07 11:46:26
Alternatively, EE is also stocking the Galaxy S9 – albeit at a higher price of £53 per month with an upfront cost of £150. This package includes 4GB of data, along with unlimited texts and minutes.Three, on the other hand, is offering the long-awaited han...
0%
hardwarezone.com.my
Updated:
2019-12-07 11:46:26
The Galaxy S9 will be Samsung's answer to the Apple iPhone X. Would it match or even outdo Apple? Here's a summary of what we know so far about the Galaxy S9:Based on the previous Galaxy S flagship models, Samsung seems to be refining the design every gen...
0%
fhm.com.ph
Updated:
2019-12-07 11:46:26
The release of Samsung 's next flagship phone is just around the corner, but that's not stopping confidential information from finding its way online.Manning the frontlines of this info dump is none other than serial leaker Evan Blass, who's at it again w...
0%
hungrygeeks.ph
Updated:
2019-12-07 11:46:26
Another year, another iteration of Samsung's S series. A teaser has been posted on Samsung's official Facebook page about the launch of the S9 (and probably the S9+, too). The official launch is slated to unfold on February 25, 2018 on MWC 2018 in Barcelo...
0%
technave.com
Updated:
2019-12-07 11:46:26
If we can sum up the smartphones of 2017 it would be the year of the "sequels" because most of them had little changes. While some were really great products, some of them were also quite questionable. So before we get on with the rest of 2018, let's take...
0%
expertreviews.co.uk
Updated:
2019-12-07 11:46:26
There's very little known about the Nokia 9, but we'd expect a flagship device to come from the Finnish company, topping the Nokia 6. If the rumours are true, expect a full metal unibody design, a blisteringly fast Snapdragon 835 processor, a QHD display...
0%
lifewire.com
Updated:
2019-12-07 11:46:25
LifewireSleek, premium buildGorgeous Quad HD screenLoaded with powerExcellent cameraEasy to use with one handDesign is a little datedAR Emoji have an off-putting lookOne year later, the Samsung Galaxy S9 is still an excellent smartphone th...
Good Sleek, premium build, Gorgeous Quad HD screen, Loaded with power, Excellent camera, Easy to use with one hand...
Bad Design is a little dated, AR Emoji have an off-putting look...
Bottom line A high-end Android phone that can comfortably fit in one hand.It's loaded with cutting-edge tech, including an incredible screen, a super-speedy processor, and wireless charging, along with fun perks like Gear VR support. Even if the design is a bit dated...
88%
phonearena.com
Updated:
2019-12-07 11:46:25
In the world of modern smartphones, there are two names that shine brighter than any other and have done so over the past few years: Apple iPhone and Samsung Galaxy. Like it or not, these are the most popular flagship phones out there, the ones that spark...
Good iOS ecosystem with better update support, Made of more durable stainless steel, Smart HDR helps take better photos, Smoother performace, Faster, Apple A12 chip, Nolimit 4K video recording, Lower price, MicroSD card support, Headphone jack, Quick charger i...
Bottom line It's time to answer the big question: which of these four phones should you get?Let's first look at the prices:Apple iPhone XS Max 64GB: $1,100Apple iPhone XS 64GB: $1,000Samsung Galaxy S9+ 64GB: $790 at BestBuy, $740 at Samsung.com (Prices current at tim...
0%
androidcentral.com
Updated:
2019-12-07 11:46:25
Amazingly, our original Galaxy S9 review was published over three months ago. There was a good amount of hype ahead of this launch, despite all the leaks, and the phone lived up to an overwhelming majority of it. Now, three months later, I want to go back...
Good Best screen available today, Every hardware feature you want, Standout camera that's easy to use, Good speakers and headphone jack, Top-notch internal specs, Available worldwide unlocked and from carriers...
Bad Software can be overwhelming, Just average battery life, Small GS9 lacks secondary camera, GS9+ is very expensive...
Bottom line Pros:Best screen available todayEvery hardware feature you wantStandout camera that's easy to useGood speakers and headphone jackTop-notch internal specsAvailable worldwide unlocked and from carriersCons:Software can be overwhelmingJust average battery li...
90%
zdnet.com
Updated:
2019-12-07 11:46:25
Samsung's Galaxy S9 and Galaxy S9 Plus were announced in late February and went on sale in the middle of March. Since that time, ZDNet's Matthew Miller reviewed the bigger Galaxy S9 Plus, proclaiming the device is "Android perfection achieved."Read also...
Good Fast, reliable performance, It has a headphone jack, Reliable camera...
Bad Battery life, Super SloMo is good, but not great...
89%
androidcentral.com
Updated:
2019-12-07 11:46:25
There's rarely a more consumer-facing phone than the latest Samsung flagship. Say what you will about the Pixel 2 having cleaner software or the LG V30 being better for filmmaking, but the fact is that the Galaxy S9 is the phone plastered on every billboa...
0%
photographyblog.com
Updated:
2019-12-07 11:46:25
The Samsung Galaxy S9 sits alongside the S9+ as the latest flagship smartphones from Samsung. Both phones are notable in that they are the first smartphones to offer cameras with a variable aperture lens, that is one that you can control yourself. You ca...
80%
androidguys.com
Updated:
2019-12-07 11:46:25
Last year's Galaxy S8 and S8+ were excellent but not flawless smartphones. Samsung had molded probably the best-rounded devices, with unrivaled display tech, blazing fast camera performance, and a feature-packed design. However, a couple distinct things w...
Bottom line It's no doubt that the Galaxy S9 and S9 Plus are two of the best smartphones you can buy right now. There isn't much reason that they shouldn't be recommended. Price is always a sensitive subject with top-end smartphones, but their prices aren't unreasona...
0%
recombu.com
Updated:
2019-12-07 11:46:25
Which smartphone boasts the best optics, for snapping photos and home movies on the go? We've tested and reviewed a huge number of mobile phone cameras in 2018. From great-value budget shooters to advanced premium mobile cameras, which come 4K Ultra HD re...
0%
talkandroid.com
Updated:
2019-12-07 11:46:25
Samsung's Galaxy S9 is their flagship device for 2018, offering the latest and greatest features the company has been working on for years. With that being said, the phone didn't have a particularly exciting launch since it's so similar to last year's Gal...
Bottom line Samsung's Galaxy S8 was a fantastic phone, and the Galaxy S9 is also a fantastic phone. They took the few complaints people had about the older model (like that fingerprint scanner) and fixed them while refining and polishing everything else about the dev...
0%
91mobiles.com
Updated:
2019-12-07 11:46:25
As is often the case with smartphones, the ‘Plus' variant of a device gets more features than its standard version. Therefore, the Samsung Galaxy S8 came as a breath of fresh air when it was launched last year, since the device shipped with the same core...
Good Impressive display, Incredible cameras, Good performer...
Bad Heating issues, Samsung Experience UX is a work in progress, Battery life is not up to the mark, Photos by Raj Rout, Samsung Galaxy S9 128GB...
Bottom line The Samsung Galaxy S9 is a fantastic smartphone, albeit is sandwiched awkwardly between the Galaxy S8 and the Galaxy S9 Plus which makes it a hard sell. The smartphone isn't a huge upgrade over its predecessor and has noticeable shortcomings when compared...
80%
notebookcheck.net
Updated:
2019-12-07 11:46:25
Galactic evolution. The Galaxy S9 is a great smartphone with powerful specifications and an excellent camera. Samsung unfortunately waives a dual-camera for this smartphone and reduced the RAM, but the price has nevertheless increased. We check if it make...
Good appealing design, great display, fast SoC, LTE Cat. 18, protected against water and dust, expandable storage, Dual-SIM SKU available (Duos), good sensor equipment, USB 3.1 with DP, HDMI, and OTG, great camera, wireless charging, Ultra HD videos at 60 FPS...
Bad can overheat under load, videos at 60 FPS with a limited runtime, no Dual-VoLTE, long charging time, warranty excludes damages caused by liquids...
91%
androidheadlines.com
Updated:
2019-12-07 11:46:25
The new phone smell is gone, your screen is scratched, and everything is suddenly slower than the day you first turned your new phone on. Sound familiar? We've all been through this nonsense, and it ends up creating buyers remorse like most other things c...
0%
gadgetnutz.com
Updated:
2019-12-07 11:46:25
Samsung's back, offering the Galaxy S9 and Galaxy S9+ in 2018. As usual, these will likely be the most popular Android devices sold among average Android consumers and that's pretty high praise in an ecosystem with quite the assortment of devices from num...
0%
toptenreviews.com
Updated:
2019-12-07 11:46:25
The Samsung Galaxy S9, released mid-March 2018, is one of the best smartphones on the market. While there are a few kinks in its more gimmicky features, it's a powerhouse where it matters most. The S9 and the Galaxy S9+ are similar but differ in size, cam...
Good The S9 has a variable aperture rear camera, so it takes good photos in low light...
Bad Its facial scanning feature can't compete with those on other smartphones...
Bottom line The Galaxy S9 keeps the best parts of the S8 and makes just the right improvements...
96%
gadgetreview.com
Updated:
2019-12-07 11:46:25
So it's that time of the year for Samsung to show us what the next big thing is. And where in 2017 it was all about a new encompassing display, in 2018 it's about the camera. On the surface, the Galaxy S9 and S9+ are an iterative update, if there's ever b...
0%
droid-life.com
Updated:
2019-12-07 11:46:25
After posting our Galaxy S9 and Galaxy S9+ written review earlier in the week, our video version is now ready for those who can't read like visuals. It's the overview of sorts, where we dive into some good, some bad, and share the (well, my) general takew...
0%
anandtech.com
Updated:
2019-12-07 11:46:25
Samsung's Galaxy S series over the years are the devices that most people associate with flagship Android experience. The company has been a constant in the mobile landscape while we've seen other players, either successfully or unsuccessfully, attempt to...
Bottom line The conclusion for the Galaxy S9 is always the toughest part to write as it's where we have to reconcile all the pros and cons of the device and making a verdict on its value as a product to customers.In terms of design, the S9 iterates on the S8 and I th...
0%
droid-life.com
Updated:
2019-12-07 11:46:25
Samsung's back, offering the Galaxy S9 and Galaxy S9+ in 2018. As usual, these will likely be the most popular Android devices sold among average Android consumers and that's pretty high praise in an ecosystem with quite the assortment of devices from num...
Bottom line I always look at phones as packages, a combination of different aspects varying in quality that will ultimately satisfy or dis-satisfy differing needs. In the case of the Galaxy S9 or S9+, I give it two thumbs up, with gorgeous hardware and software that...
0%
techguysmartbuy.com
Updated:
2019-12-07 11:46:25
Samsung is officially kicking off the year w/ the 1st flagship of 2018: the Galaxy S9. Throughout the years, the Galaxy S line has beefed up the cameras, hardware, battery life, software, & even their name (the 1st 2 versions had names based on the carrie...
Bottom line The Galaxy S9 is a great update to the S8. They made sure to beef up the performance w/ the faster Snapdragon 845 chipset, same camera lens but w/ better low-light abilities, nice-tuned stereo speakers, and fixing the fingerprint scanner placement. The AR...
0%
techgeeknelson.com
Updated:
2019-12-07 11:46:25
It's finally here! The Galaxy S9 and S9+ is now available! Are you planning on making the upgrade? Verizon invited me to get a hands on look at the S9 and S9 plus before the public launch.Big thanks to the Verizon PR team for letting me record this vide...
0%
booredatwork.com
Updated:
2019-12-07 11:46:25
The Samsung Galaxy S9 and S9 Plus both have amazing cameras for smartphones. One that has set new scores for DXO Benchmarks and has proven to be excellent with low light photography. The question does arise, can you use a smartphone camera like that Galax...
0%
technobuffalo.com
Updated:
2019-12-07 11:46:25
There aren't too many bad things you could say about last year's Galaxy S8. The design is phenomenal and the camera produces some of the nicest images ever seen from a smartphone. It represents Samsung at its best, and proves once and for all the company...
90%
androidheadlines.com
Updated:
2019-12-07 11:46:26
The Samsung Galaxy S9 and Galaxy S9 Plus are packed to the gills with features, not the least of which is a brand new camera setup, and a brand new camera trick too. Samsung is outfitting both phones with a main rear-facing camera sensor that can alterna...
0%
androidheadlines.com
Updated:
2019-12-07 11:46:26
This year, Samsung looks to be playing it safe with the Samsung Galaxy S9 and Galaxy S9+, with two phones that look nearly identical on the surface, but a closer look reveals a different paradigm. However, this isn't exactly playing it safe, it's a refine...
Good Gorgeous, IP68 water and dust resistant build, Industry-leading display, Incredible Dolby Atmos speakers, 3.5mm audio jack, PMA and WPC wireless charging support, Edge panels are ultra useful, Ultra-fast performance, Samsung Pay is still the best mobile p...
Bad Only supports QuickCharge 2.0, Camera noise processing is still too heavy, Front-facing camera should be better, New camera interface is terrible, Battery life should be better, Having fewer features on the smaller Galaxy S9 camera is lame...
Bottom line Far from playing it safe, Samsung has further refined an already excellent design language, adding in new features and improving what needed improving. Brand-new Dolby Atmos-grade speakers are among the best new enhancements that will make daily use of th...
0%
tomsguide.com
Updated:
2019-12-07 11:46:26
12-MP Super Speed Dual Pixel (f/1.5 - f/2.4)I'll give Samsung a pass for not changing the design of the Galaxy S9 much, because the phone's edge-to-edge Infinity Display already looked stunning when it was introduced a year ago on the Galaxy S8. This tim...
Good Good camera in low ligh, Fun Super Slow-Mo vide, Brighter display with even thinner bezel, Swift performanc, Long battery life...
Bad AR Emoji need wor, Intelligent Scan a step behind Face I, Bixby Vision AR features feel half-baked...
80%
phonearena.com
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 and S9+ against Apple's iPhone X: that's a classic rivalry among the best in the field – like Lakers vs Celtics, Mercedes vs BMW, CIA vs KGB (oops, not that one) – and there is no need to tell you anything else to pique your interest...
Good Most compact for the screen size in their class, Good US pricing, Topshelf cameras, Very good sunlight visibility, Fast charging out of the box, Unique Face ID biometry and Animoji avatar features, Very good value retention, Bright, coloraccurate display...
Bottom line Samsung's Galaxy S9 and S9+ against Apple's iPhone X: that's a classic rivalry among the best in the field – like Lakers vs Celtics, Mercedes vs BMW, CIA vs KGB (oops, not that one) – and there is no need to tell you anything else to pique your interest.D...
0%
phonearena.com
Updated:
2019-12-07 11:46:26
Samsung's Galaxy series has become synonymous with high-end Android phones, and the newest Samsung Galaxy S9 and S9+ are the best ones so far. But when you have a successful product, you tread carefully, evolving and refining it rather than making any hug...
Good Much more convenient fingerprint scanner position, Improved camera, Smoother performance (but still not perfectly smooth), More affordable, Display, camera, design almost as good as S9's...
Bottom line Samsung's Galaxy series has become synonymous with high-end Android phones, and the newest Samsung Galaxy S9 and S9+ are the best ones so far.But when you have a successful product, you tread carefully, evolving and refining it rather than making any huge...
0%
computerworld.com
Updated:
2019-12-07 11:46:26
Let's face it: the changes you're going to see in smartphones every year are pretty incremental. With some significant exceptions (I'm looking at you, user interface of the iPhone X ), today's phones aren't all that much different than the phones of three...
Good Solid performance, classic Samsung design, Dex dock allows use as desktop computer...
Bad Iris scan feature needs work, Bixby virtual assistant remains a work in progress, AR Emoji a halfbaked gimmick...
0%
techarp.com
Updated:
2019-12-07 11:46:26
When pictures of the Samsung Galaxy S9 first leaked, pundits criticised how similar it looked to its predecessor – the Samsung Galaxy S8. But the familiar facade hides a number of important upgrades. Find out why we think the new Samsung Galaxy S9 is the...
Bottom line The Samsung Galaxy S9 (Price Check) looks almost identical to its predecessor, the Samsung Galaxy S8. While some see it as a “lack of innovation“, others point out that “if it ain't broke, don't fix it!”Whatever we may think of its familiar design, there...
0%
hitechcentury.com
Updated:
2019-12-07 11:46:26
At a glance, it doesn't look all too different from its predecessor the Galaxy S8, taking instead a conservatively iterative approach to design which retains much of the S8's design language but the S9 improves on it in a few key areas.The S9 comes with...
Good Excellent display, superb rear dual aperture camera, waterproofing, great stereo speakers, novel AR Emoji...
Bad A bit slippery to hold, not cheap...
Bottom line The Galaxy S9 doesn't upgrade the size of its battery over its sire and it is still similarly sized at 3,000mAh though the provision of the new Exynos 9810 processor along with a host of optimisation tricks that they've implemented have helped to ensure e...
95%
recombu.com
Updated:
2019-12-07 11:46:26
If you've seen our Galaxy S9 vs S8 comparison, you'll know that Samsung's 2018 flagship phone looks like a direct clone of last year's model. Of course, as well we know, it's what's on the inside that really counts. So is the Galaxy S9 an essential smartp...
Good Smart camera tech, Premium everyday experience, Superb performance...
Bad Limited evolution, Pricey...
Bottom line So, should you consider buying the Galaxy S9?If you already own last year's S8, we'd say take a pass. This blower doesn't offer any essential new features compared with the previous flagship, and it sure ain't cheap either. However, if you're tempted by a...
90%
bgr.com
Updated:
2019-12-07 11:46:26
Samsung is the first big-name global smartphone maker to launch new flagship phones in 2018, and early responses have been somewhat mixed. The Galaxy S9 and Galaxy S9+ certainly managed to impress members of the media who were able to take an early look a...
0%
slashgear.com
Updated:
2019-12-07 11:46:26
The Samsung Galaxy S9 forces us to question upgrades for their own sake. On the one hand, there's our desire as consumers to have the very latest tech gadget, even if we don't even use the phone we have now to its full extent. For manufacturers, there's t...
Good Galaxy S8's excellent design gets even better, Screen, performance & battery all solid, Camera capable of impressive low-light performance, Price is competitive...
Bad Intelligent Scan trades security for convenience, Super Slow-mo is 720p only and needs bright lighting, Bixby still feels gimmicky...
Bottom line The prevailing question for potential Galaxy S9 buyers is “has Samsung done enough to warrant an upgrade over the Galaxy S8?” The answer to that depends on where your priorities lie.So much of the Galaxy S8 look and feel has been carried over to this new...
90%
pcworld.com_techhive.com
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 is a strange breed of smartphone. With a Snapdragon 845 processor, great camera, and 18:9 screen, it has all the trappings of a fantastic 2018 handset. Yet, at the same time, it's remarkably similar to the Galaxy S8 that it replaces. I...
Good The Infinity Display is even better than the one on the S8, Camera takes fantastic pics in all kinds of light, Fingerprint sensor is in a much better location...
Bad Camera features like Dual Aperture and Super Slow-mo are a little gimmicky, AR Emoji is fun but not as advanced as Apple's Animoji, The single camera is great, but the S9+'s dual camera would have been better...
Bottom line The Galaxy S9 is an evolution rather than a revolution, but Samsung has upgraded it in all the right places...
90%
engadget.com
Updated:
2019-12-07 11:46:26
When my mom asked if she should upgrade from her Galaxy S8 to an S9, I struggled to find an answer. After spending about ten days with Samsung's latest flagship, I'm still torn. Besides the fact that I'd rarely recommend people upgrade from a year-old ph...
Good Dual Aperture effective in low light, Excellent cameras overall, Speedy performance, Long-lasting battery...
Bad Not a major improvement over last generation...
Bottom line I had hoped that, after exhaustively going over all the ways the S9 is new, I'd find the updates here to be more significant. But I still don't. The new camera features aren't must-haves unless you plan on shooting in darkness a lot, and you can get basic...
91%
androidpolice.com
Updated:
2019-12-07 11:46:26
When Samsung announced the Galaxy S9, “that's it?” wasn't exactly an uncommon reaction. The Galaxy S9 is, frankly, kind of boring. But when you're the most successful manufacturer of premium Android phones in the world by a wide margin, you can afford to...
Good An absolutely brilliant screen - the best on any smartphone out there. Amazing brightness, colors, and viewing angles, The fingerprint scanner is back in a location where it won't give you constant frustration. Good job, Samsung, The Galaxy S9+ feels pret...
Bad I mean, this should be obvious - the Galaxy S9 looks kind of fragile. There's a lot of glass on this phone. Use a case, Even with Project Treble, Samsung still avoids committing to a period of Android OS updates, let alone timely ones, for its flagship ha...
Bottom line The nice thing about the Galaxy S9 and S9+ is that they hold very few mysteries. Go back to our review of the S8 twins last year, and the majority of what you'll read there applies here. The Galaxy S8 and S8+ were great phones, and the S9 and S9+ are bett...
0%
yahoo.com
Updated:
2019-12-07 11:46:26
Samsung and Apple. Apple (AAPL) and Samsung. Every year the tech behemoths play the same tit for tat game with their flagship smartphones: the Galaxy S series and iPhone. But with their handsets coming closer and closer to parity, the companies are turnin...
0%
macrumors.com
Updated:
2019-12-07 11:46:26
Galaxy S9 and S9+ reviews are officially out, and they're mostly positive. The consensus is that Samsung's latest smartphones are iterative but improved versions of its already-impressive Galaxy S8 devices. We've linked a handful of the reviews below...
0%
androidcentral.com
Updated:
2019-12-07 11:46:26
Look, I'm not going to sit here and try to tell you that the Galaxy S9 and S9+ are all-new phones worthy of praise for doing a whole bunch of things that their predecessors did at the start of 2017. Not a whole lot has changed in the last year, and that's...
Good Best screen available today, Every hardware feature you want, Standout camera that's easy to use, Good speakers and headphone jack, Top-notch internal specs, Available worldwide unlocked and from carriers...
Bad Software can be overwhelming, Just average battery life, Small GS9 lacks secondary camera, GS9+ is very expensive...
Bottom line It's become increasingly clear to me that the Galaxy S line of phones is no longer exciting, at least from the standpoint of those who strive to see the latest and greatest technology. They are, instead, becoming the new standard Android phone by which al...
90%
androidcentral.com
Updated:
2019-12-07 11:46:26
It's never easy to quantify the latest flagship smartphone from a company like Samsung… because no matter how disappointing or dazzling it turns out to be, the latest Galaxy will always sell like gangbusters. Part of that is thanks to Samsung's incredibl...
0%
gizmodo.com
Updated:
2019-12-07 11:46:26
Lets not beat around the bush, the exterior of the Samsung Galaxy S9 is essentially a carbon copy of the S8. Yet, even with all that sameness, Samsungs balanced no-notch design seems more considered than before. It doesnt feel needy like a lot of the n...
0%
tomsguide.com
Updated:
2019-12-07 11:46:26
Up to 400GBUp to 400GBThe Galaxy S9 and S9+ look like dead ringers for the Galaxy S8 and S8+, and I’m not complaining. Samsung says it made the bezels on the Infinity Display a bit narrower on the top and bottom while making the iris scanner above the sc...
0%
recombu.com
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 and S9 Plus may look and feel just like last year's flagship phones, but one feature that's received a lot of love is the camera tech. Both of these blowers boast a high-tech shooter, capable of changing aperture to suit any given envi...
0%
recombu.com
Updated:
2019-12-07 11:46:26
Samsung's Galaxy S9 and S9 Plus may look and feel just like last year's flagship phones, but one feature that's received a lot of love is the camera tech. Both of these blowers boast a high-tech shooter, capable of changing aperture to suit any given envi...
0%
ubergizmo.com
Updated:
2019-12-07 11:46:26
Samsung has just announced its Galaxy S9 and Galaxy S9+ flagship smartphones at Mobile World Congress in Barcelona. Once again, many of the rumors leading to the launch were spot on: the Galaxy S9 is everything the industry expected it to be, and a little...
Bottom line The Galaxy S9 is a great evolution of the Galaxy S8 design. On the surface, it looks very similar to its predecessor, but under the hood, the improvements of the Camera system, the computing power, and the broadband communications quality are drastic and...
0%
goodhousekeeping.com
Updated:
2019-12-07 11:46:26
Apple lovers recently got their update and now it's Android's turn. Rumor has it that the Samsung Galaxy S9 could be unveiled before we know it and fans are scouring the internet to find out as much information as they can before the big unveil. But, can...
90%