Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Telekom Doro PhoneEasy 612i 103 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Doro PhoneEasy 612i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99924246
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTelekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5633
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Telekom Doro PhoneEasy 612i 103 g Black :
The short editorial description of Telekom Doro PhoneEasy 612i 103 g Black

Li-Ion 800 mAh, 32 GB, 320 x 240 LCD, 103 g, 101 x 52 x 20 mm, 2 Mp, microSD, USB 1.5 m
More>>>
Short summary description Telekom Doro PhoneEasy 612i 103 g Black:
This short summary of the Telekom Doro PhoneEasy 612i 103 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Doro PhoneEasy 612i, Clamshell, 320 x 240 pixels, 2 MP, Bluetooth, 800 mAh, Black

Long summary description Telekom Doro PhoneEasy 612i 103 g Black:
This is an auto-generated long summary of Telekom Doro PhoneEasy 612i 103 g Black based on the first three specs of the first five spec groups.

Telekom Doro PhoneEasy 612i. Form factor: Clamshell. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 533 h. Weight: 103 g. Product colour: Black