location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sony Xperia Style
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99921881
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271492412
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Telekom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.5 cm (5.3") 720 x 1280 pixels
  • - Qualcomm Snapdragon MSM 8228 1.4 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 4G Single SIM MicroSIM
  • - Bluetooth 4.0 Near Field Communication (NFC)
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 2500 mAh
  • - Android 4.4
More>>>
Short summary description Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple:
This short summary of the Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Sony Xperia Style, 13.5 cm (5.3"), 1 GB, 8 GB, 8 MP, Android 4.4, Purple

Long summary description Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple:
This is an auto-generated long summary of Telekom Sony Xperia Style 13.5 cm (5.3") Single SIM Android 4.4 4G Micro-USB 1 GB 8 GB 2500 mAh Purple based on the first three specs of the first five spec groups.

Telekom Sony Xperia Style. Display diagonal: 13.5 cm (5.3"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8228. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2500 mAh. Product colour: Purple. Weight: 148 g