location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LG G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99921746
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084955074
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Telekom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:14:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1440 x 2560 pixels
  • - Qualcomm Snapdragon MSM 8974AC 2.5 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Single SIM MicroSIM
  • - Bluetooth Near Field Communication (NFC)
  • - Single camera 13 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 4.4.2
More>>>
Short summary description Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This short summary of the Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom LG G3, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4.2, Black

Long summary description Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black:
This is an auto-generated long summary of Telekom LG G3 14 cm (5.5") Single SIM Android 4.4.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black based on the first three specs of the first five spec groups.

Telekom LG G3. Display diagonal: 14 cm (5.5"), Display resolution: 1440 x 2560 pixels. Processor frequency: 2.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8974AC. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: Black. Weight: 149 g