More>>>
Short summary description Telekom Media Receiver 303 Black Full HD 500 GB:
This short summary of the Telekom Media Receiver 303 Black Full HD 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Telekom Media Receiver 303, Black, AVI, MPEG, MPEG1, MPEG2, MPEG4, WMV9, BMP, GIF, JPG, WAV, WMA, 400 MHz, HDD
Long summary description Telekom Media Receiver 303 Black Full HD 500 GB:
This is an auto-generated long summary of Telekom Media Receiver 303 Black Full HD 500 GB based on the first three specs of the first five spec groups.
Telekom Media Receiver 303. Product colour: Black, Video formats supported: AVI, MPEG, MPEG1, MPEG2, MPEG4, WMV9, Image formats supported: BMP, GIF, JPG. Processor frequency: 400 MHz. Storage media type: HDD, Total storage capacity: 500 GB. Internal memory: 256 MB, Internal memory type: DDR2, Flash memory: 4 MB. HD type: Full HD, Analog signal format system: PAL