Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Telefunken TD 101 Colombo DECT Caller ID Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telefunken
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD 101 Colombo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD 101 CGE
Category
Call your friends, business partners or customers with one of these great telephones!
telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telefunken: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7065
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Telefunken TD 101 Colombo DECT Caller ID Red :
The short editorial description of Telefunken TD 101 Colombo DECT Caller ID Red

TD 101 Colombo, DECT, Red
More>>>
Short summary description Telefunken TD 101 Colombo DECT Caller ID Red:
This short summary of the Telefunken TD 101 Colombo DECT Caller ID Red data-sheet is auto-generated and uses the product title and the first six key specs.
Telefunken TD 101 Colombo, DECT telephone, 100 entries, Caller ID, Red
Long summary description Telefunken TD 101 Colombo DECT Caller ID Red :

Telefunken TD 101 Colombo. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 3.68 cm (1.45"). Colour of product: Red

This is an auto-generated long summary of Telefunken TD 101 Colombo DECT Caller ID Red based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16
Testseek has collected 1 expert review for Telefunken TD 101 Colombo and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%