location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telefunken Check ‘Telefunken’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T9HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9HDWEISS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042362115981
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Telefunken’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telefunken: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") 480 x 272 pixels Touchscreen
  • - DDR2 0.256 GB
  • - Compatible memory cards: SD, SDHC
  • - 0.833 GHz
  • - Windows Embedded CE 6.0
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - 2650 mAh
  • - White
Long product name Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White :
The long product name of Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T9HD white, 4.3" TFT LCD 480 x 272, DDR2 256 MB, 16 GB Flash, SD/SDHC, Chipset Samsung C100, 833MHz, Windows CE 6.0, 802.11b/g, Bluetooth 2.0+EDR, USB
More>>>
Short summary description Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White:
This short summary of the Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Telefunken T9HD, 10.9 cm (4.3"), 480 x 272 pixels, TFT, 16.78 million colours, 0.256 GB, 16 GB

Long summary description Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White:
This is an auto-generated long summary of Telefunken T9HD handheld mobile computer 10.9 cm (4.3") 480 x 272 pixels Touchscreen 630 g White based on the first three specs of the first five spec groups.

Telefunken T9HD. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels. Internal memory: 0.256 GB, Flash memory: 16 GB, Compatible memory cards: SD, SDHC. Processor frequency: 0.833 GHz. Operating system installed: Windows Embedded CE 6.0