Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telefunken
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T9HD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9HDPINK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4042362116001
Category
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
handheld mobile computers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telefunken: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9162
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer :
The short editorial description of Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer

T9HD pink, 10.922 cm (4.3 ") TFT LCD 480 x 272, DDR2 256 MB, 16 GB Flash, SD/SDHC, Chipset Samsung C100, 833MHz, Windows CE 6.0, 802.11b/g, Bluetooth 2.0+EDR, USB
More>>>
Short summary description Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer:
This short summary of the Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer data-sheet is auto-generated and uses the product title and the first six key specs.
Telefunken T9HD, 10.9 cm (4.3"), 480 x 272 pixels, TFT, 16.78 million colours, 256 MB, DDR2
Long summary description Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer :

Telefunken T9HD. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: TFT. Internal memory: 256 MB, Internal memory type: DDR2, Compatible memory cards: SD,SDHC. Processor frequency: 833 MHz. Operating system installed: Windows Embedded CE 6.0. Wireless technology: 802.11b/g

This is an auto-generated long summary of Telefunken T9HD 4.3" 480 x 272pixels Touchscreen 630g Pink handheld mobile computer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)