location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telefunken Check ‘Telefunken’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF 9332
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPF 9332
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760009151109
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Telefunken’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telefunken: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi :
The long product name of Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DPF 9332 - 8.4", 800 x 600, MS, SD, SDHC, MMC, xD, USB
More>>>
Short summary description Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi:
This short summary of the Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Telefunken DPF 9332, 21.3 cm (8.4"), 800 x 600 pixels, 4:3, BMP, EXIF, JPG, MPEG1, MP3, WAV

Long summary description Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi:
This is an auto-generated long summary of Telefunken DPF 9332 digital photo frame Black 21.3 cm (8.4") Wi-Fi based on the first three specs of the first five spec groups.

Telefunken DPF 9332. Display diagonal: 21.3 cm (8.4"), Display resolution: 800 x 600 pixels, Aspect ratio: 4:3. Image formats supported: BMP, EXIF, JPG, Video formats supported: MPEG1, Audio formats supported: MP3, WAV. Internal memory: 2048 MB, Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Rotate