location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TELE System TS7900HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TELE System Check ‘TELE System’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS7900HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21005138
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘TELE System’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TELE System: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2020 16:46:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description TELE System TS7900HD White:
This short summary of the TELE System TS7900HD White data-sheet is auto-generated and uses the product title and the first six key specs.

TELE System TS7900HD, White, 258 mm, 190 mm, 45 mm, 980 g, 12V DC, 2A

Long summary description TELE System TS7900HD White:
This is an auto-generated long summary of TELE System TS7900HD White based on the first three specs of the first five spec groups.

TELE System TS7900HD. Product colour: White. Width: 258 mm, Depth: 190 mm, Height: 45 mm. Power requirements: 12V DC, 2A. I/O ports: RJ-45 USB HDMI S/PDIF

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:43:54
Uk has collected 1 expert review for TELE System TS7900HD White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%