Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal TT130511 toaster 1 slice(s) 850 W Black, Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TT130511
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT130511
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3016661146152
Category
Electrical device for making toast.
Toasters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3375
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 09 Aug 2018 14:52:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal TT130511 toaster 1 slice(s) 850 W Black, Red:
This short summary of the Tefal TT130511 toaster 1 slice(s) 850 W Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal TT130511, 1 slice(s), Black, Red, 850 W, 1108 mm, 310 mm, 170 mm

Long summary description Tefal TT130511 toaster 1 slice(s) 850 W Black, Red:
This is an auto-generated long summary of Tefal TT130511 toaster 1 slice(s) 850 W Black, Red based on the first three specs of the first five spec groups.

Tefal TT130511. Number of slices: 1 slice(s), Product colour: Black, Red. Power: 850 W. Width: 1108 mm, Depth: 310 mm, Height: 170 mm

Features
Warming rack
No
Variable crust browning control *
Yes
Number of browning levels
7
Number of slices *
1 slice(s)
Number of slots *
2
Product colour *
Black, Red
Auto pop-up mechanism
Yes
Features
Removable crumb tray *
Yes
Auto power off
Yes
Power
Power *
850 W
Weight & dimensions
Width
1108 mm
Depth
310 mm
Height
170 mm
Weight
180 g