Tefal logo

Tefal PP4048 Evolis Electronic kitchen scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10116
Info modified on:
23 Apr 2024, 13:09:39
Short summary description Tefal PP4048 Evolis Electronic kitchen scale:

Tefal PP4048 Evolis, Electronic kitchen scale, 160 kg, 100 g, LR03

Long summary description Tefal PP4048 Evolis Electronic kitchen scale:

Tefal PP4048 Evolis. Type: Electronic kitchen scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Battery type: LR03

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.