location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal OV2002 Maxi Grill Visio 20L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OV2002 Maxi Grill Visio 20L Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOV2002
Category: Toaster Ovens Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 14:18:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal OV2002 Maxi Grill Visio 20L Silver:
This short summary of the Tefal OV2002 Maxi Grill Visio 20L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal OV2002 Maxi Grill Visio 20L Silver, Freestanding, 36 mm, 47 mm, 29 mm

Long summary description Tefal OV2002 Maxi Grill Visio 20L Silver:
This is an auto-generated long summary of Tefal OV2002 Maxi Grill Visio 20L Silver based on the first three specs of the first five spec groups.

Tefal OV2002 Maxi Grill Visio 20L Silver. Appliance placement: Freestanding. Width: 36 mm, Depth: 47 mm, Height: 29 mm

Features
Appliance placement *
Freestanding
Adjustable thermostat
Yes
Weight & dimensions
Width
36 mm
Depth
47 mm
Height
29 mm