Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal OV1253 Principio 12L Silver Electric

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OV1253 Principio 12L Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOV1253
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5205
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal OV1253 Principio 12L Silver Electric:
This short summary of the Tefal OV1253 Principio 12L Silver Electric data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal OV1253 Principio 12L Silver, Electric, 12 L, 100/260, Silver, 1300 W, 41 mm

Long summary description Tefal OV1253 Principio 12L Silver Electric:
This is an auto-generated long summary of Tefal OV1253 Principio 12L Silver Electric based on the first three specs of the first five spec groups.

Tefal OV1253 Principio 12L Silver. Oven type: Electric, Total oven(s) interior capacity: 12 L, Oven thermostat range: 100/260. Product colour: Silver. Power: 1300 W. Width: 41 mm, Depth: 29.5 mm, Height: 26 mm

Oven
Oven type *
The category of oven e.g. gas, electrical.
Electric
Total oven(s) interior capacity *
The space available inside the oven(s) for cooking food.
12 L
Oven thermostat range
100/260
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Adjustable thermostat
There is a thermostat to control the temperature of the device.
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1300 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
41 mm
Depth *
The distance from the front to the back of something.
29.5 mm
Height *
The measurement of the product from head to foot or from base to top.
26 mm
Customer service details