location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal GV9360 Protect Turbo Anti-Calc 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV9360 Protect Turbo Anti-Calc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TGV9360
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal GV9360 Protect Turbo Anti-Calc 1.8 L:
This short summary of the Tefal GV9360 Protect Turbo Anti-Calc 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal GV9360 Protect Turbo Anti-Calc, 1.8 L, 1.80 m, 2200 W

Long summary description Tefal GV9360 Protect Turbo Anti-Calc 1.8 L:
This is an auto-generated long summary of Tefal GV9360 Protect Turbo Anti-Calc 1.8 L based on the first three specs of the first five spec groups.

Tefal GV9360 Protect Turbo Anti-Calc. Water tank capacity: 1.8 L. Cord length: 1.80 m. Power: 2200 W

Features
Water tank capacity *
1.8 L
Vertical steam function
Yes
Ergonomics
Cord length
1.80 m
Indication
Indication light
Yes
Water level indicator
Yes
Steam-ready light
Yes
Other features
Power
2200 W