Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Filtra Inox & Design Single 2200W Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filtra Inox & Design
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFR4044
Category
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
fryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6294
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 11:33:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal Filtra Inox & Design Single 2200W Black,Silver :
The short editorial description of Tefal Filtra Inox & Design Single 2200W Black,Silver

Filtra Inox & Design, stainless steel/black, 3 l, 1.6 kg, 2200 W
More>>>
Short summary description Tefal Filtra Inox & Design Single 2200W Black,Silver:
This short summary of the Tefal Filtra Inox & Design Single 2200W Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Tefal Filtra Inox & Design, 1.6 kg, 3 L, Single, Black, Silver, 2200 W
Long summary description Tefal Filtra Inox & Design Single 2200W Black,Silver :

Tefal Filtra Inox & Design. Fryer food capacity: 1.6 kg, Oil content: 3 L. Construction type: Single, Colour of product: Black, Silver. Power: 2200 W

This is an auto-generated long summary of Tefal Filtra Inox & Design Single 2200W Black,Silver based on the first three specs of the first five spec groups.
Performance
Fryer food capacity *
1.6 kg
Oil content *
The amount of oil that is in the product.
3 L
Adjustable thermostat
There is a thermostat to control the temperature of the device.
Yes
Overheat protection
Yes
Design
Construction type *
The way in which the product is constructed.
Single
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Removable bowl
The bowl can be removed from the product, for cleaning purposes or for ease of storage.
Yes
Design
Cord storage
Yes
Viewing window
Transparent window in device, that created to view progress of performance.
Yes
Cool zone
Cool zone protects larger food particles sink and the lower temperature keeps them from burning and tainting the oil.
Yes
Removable filter
Yes
Dishwasher-proof parts
Yes
Indication
Indication light
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2200 W
X