Tefal logo

Tefal FR1003 Pro Fry 3 L Single 2000 W Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24314
Info modified on:
04 Apr 2019, 07:47:55
Short summary description Tefal FR1003 Pro Fry 3 L Single 2000 W Black, Silver:

Tefal FR1003 Pro Fry 3 L, 1.2 kg, 3 L, Single, Black, Silver, 2000 W

Long summary description Tefal FR1003 Pro Fry 3 L Single 2000 W Black, Silver:

Tefal FR1003 Pro Fry 3 L. Fryer food capacity: 1.2 kg, Oil content: 3 L. Construction type: Single, Product colour: Black, Silver. Power: 2000 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.