location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Accessimo Single 1800 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessimo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFF1044
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Accessimo Single 1800 W White:
This short summary of the Tefal Accessimo Single 1800 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Accessimo, 1 kg, 2 L, Single, White, 1800 W

Long summary description Tefal Accessimo Single 1800 W White:
This is an auto-generated long summary of Tefal Accessimo Single 1800 W White based on the first three specs of the first five spec groups.

Tefal Accessimo. Fryer food capacity: 1 kg, Oil content: 2 L. Construction type: Single, Product colour: White. Power: 1800 W

Performance
Fryer food capacity *
1 kg
Oil content
2 L
Adjustable thermostat
Yes
Design
Construction type *
Single
Product colour *
White
Design
Automatic lid release
Yes
Cool wall housing
Yes
Indication
Indication light
Yes
Power
Power *
1800 W
Overheat protection
Yes