location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM2105 Koffiezetapparaat Glas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCM2105
Category:
Machine used to make coffee.
Coffee Makers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 1.5 L
  • - 10 cups
  • - 1000 W
  • - Black, Silver
More>>>
Short summary description Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L:
This short summary of the Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal CM2105 Koffiezetapparaat Glas, Drip coffee maker, 1.5 L, 1000 W, Black, Silver

Long summary description Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L:
This is an auto-generated long summary of Tefal CM2105 Koffiezetapparaat Glas Drip coffee maker 1.5 L based on the first three specs of the first five spec groups.

Tefal CM2105 Koffiezetapparaat Glas. Product type: Drip coffee maker, Water tank capacity: 1.5 L, Capacity in cups: 10 cups. Power: 1000 W. Product colour: Black, Silver

Performance
Capacity in cups *
10 cups
Hotplate
Yes
Product type *
Drip coffee maker
Water tank capacity *
1.5 L
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Ergonomics
Product colour *
Black, Silver
Cord storage
Yes
Illuminated on/off switch
Yes
Detachable swing filter
Yes
Power
Power *
1000 W
Other features
Type
Coffee