Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Koffiezetapparaat Glas Drip coffee maker 1L 8cups Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Koffiezetapparaat Glas
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCI2105
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5318
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 11 Jan 2018 13:34:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Koffiezetapparaat Glas Drip coffee maker 1L 8cups Black,Silver:
This short summary of the Tefal Koffiezetapparaat Glas Drip coffee maker 1L 8cups Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Tefal Koffiezetapparaat Glas, Drip coffee maker, 1 L, 1000 W, Black, Silver
Long summary description Tefal Koffiezetapparaat Glas Drip coffee maker 1L 8cups Black,Silver :

Tefal Koffiezetapparaat Glas. Product type: Drip coffee maker. Water tank capacity: 1 L, Capacity in cups: 8 cups. Power: 1000 W. Colour of product: Black, Silver

This is an auto-generated long summary of Tefal Koffiezetapparaat Glas Drip coffee maker 1L 8cups Black,Silver based on the first three specs of the first five spec groups.
Design
Product type *
The sub-category of the product.
Drip coffee maker
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1 L
Capacity in cups *
The number of cups of liquid that the product can contain.
8 cups
Anti-drip function
Yes
Hotplate
Yes
Ergonomics
Water level indicator
Yes
Detachable swing filter
Yes
Illuminated on/off switch
Yes
Indication light
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1000 W
Other features
Type
Characteristics of the device.
Coffee
X