Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal EasyGrill Cuisine 2000W Purple

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyGrill Cuisine
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCB2300
Category
Rack or appliance used for the preparation of food at a barbecue (BBQ).
barbecues & grills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4368
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal EasyGrill Cuisine 2000W Purple :
The short editorial description of Tefal EasyGrill Cuisine 2000W Purple

EasyGrill Cuisine, aubergine, 2000 W, Thermo-spot®
More>>>

Tefal EasyGrill Cuisine 2000W Purple:
The official marketing text of Tefal EasyGrill Cuisine 2000W Purple as supplied by the manufacturer
More possibilities: seal, brown, grill, toast, braise...meat, fish, fruits and vegetables

- Cooking plate with Thermo-spot® heat indicator;
- More possibilities: seal, brown, grill, toast, braise...meat, fish, fruits and vegetables;
- The lid open as a wind break or close to braise chicken or roast meat. Use it as a plate or to keep your meal warm;
- Recipe book included: from aperitif to dessert;
- Faster cooking: close the lid to halve cooking time of your chicken legs ;
- Thermostat (from 1 to 6) to adapt the temperature to your preparation;
- Contact System: quick and efficient heat distribution to perfectly grill to the core;
- Lid handles remain cool;
- Fully detachable: removable grid – removable heating element – removable dishwasher safe reflector – easy to clean housing;
- Indoor and outdour usage;
- 2000W.
Short summary description Tefal EasyGrill Cuisine 2000W Purple:
This short summary of the Tefal EasyGrill Cuisine 2000W Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Tefal EasyGrill Cuisine, 2000 W, Purple, 210 x 400 mm, Ready
Long summary description Tefal EasyGrill Cuisine 2000W Purple :

Tefal EasyGrill Cuisine. Total power: 2000 W. Colour of product: Purple, Cooking surface (W x D): 210 x 400 mm. LED indicators: Ready

This is an auto-generated long summary of Tefal EasyGrill Cuisine 2000W Purple based on the first three specs of the first five spec groups.
Performance
Total power *
The total power that is needed by the device, or the total power produced by the device.
2000 W
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Purple
Cooking surface (W x D)
210 x 400 mm
Non-stick coating
Covered with a substance that prevents food sticking to it during and after cooking.
Yes
Ergonomics
Cool touch handle(s)
Yes
Removable drip tray
Yes
Removable heating element
Yes
Easy to clean
Yes
LED indicators
Ready
X