Tefal logo

Tefal Bodymaster Silhouette BM7020 Lilac Electronic personal scale

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75734
Info modified on:
04 Apr 2019, 05:13:35
Long product name Tefal Bodymaster Silhouette BM7020 Lilac Electronic personal scale:

Bodymaster Silhouette BM7020

Tefal Bodymaster Silhouette BM7020 Lilac Electronic personal scale:

Gives accurate weight, lean mass and fat mass measurements in kg.
Displays your own personal min/max limits.
3 memory bases for 3 different users: the scale can tell which user has got onto it as from very first use.
TEFAL’s fully electronic 4 micro-sensor technology gives unrivalled accuracy.


Features:
Ultra slim
Large LCD display: 75 x 70 mm
For adult use
160kg capacity with 100g graduation

Short summary description Tefal Bodymaster Silhouette BM7020 Lilac Electronic personal scale:

Tefal Bodymaster Silhouette BM7020, Electronic personal scale, 160 kg, 100 g, Lilac, LCD, LR06, 1.5V

Long summary description Tefal Bodymaster Silhouette BM7020 Lilac Electronic personal scale:

Tefal Bodymaster Silhouette BM7020. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD. Battery type: LR06, 1.5V

Specs
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.