Tefal logo

Tefal Electronic Baby Scale Blue, White Electronic personal scale

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15342
Info modified on:
04 Apr 2019, 05:13:48
Long product name Tefal Electronic Baby Scale Blue, White Electronic personal scale:

Electronic Baby Scale

Tefal Electronic Baby Scale Blue, White Electronic personal scale:

Highly accurate.

An intelligent memory to easily monitor baby's growth.

Measures the infant's height.


Features:
Suitable for weighing babies/toddlers up to 20 kg
Memory function shows any changes since the previous reading
Weighing basket comes with a removable and washable lining
Once folded, the weighing basket and scales become a compact storage case

Short summary description Tefal Electronic Baby Scale Blue, White Electronic personal scale:

Tefal Electronic Baby Scale, Electronic personal scale, 20 kg, Blue, White

Long summary description Tefal Electronic Baby Scale Blue, White Electronic personal scale:

Tefal Electronic Baby Scale. Type: Electronic personal scale, Maximum weight capacity: 20 kg, Product colour: Blue, White

Specs
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.