Tefal logo

Tefal Progress 79530 White Electronic personal scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19663
Info modified on:
04 Apr 2019, 05:13:56
Long product name Tefal Progress 79530 White Electronic personal scale:

Progress 79530

Tefal Progress 79530 White Electronic personal scale:

Easy to read and use, thanks to the portable display, which can be wall-mounted or hand-held.

The ideal weight is recorded, making it simple to monitor progress.

Successive weights are memorised to monitor the change in weight over time, identify deviations, averages and keep a record for up to 2 years.

There are 4 memories and the user is identified automatically at each weighing.

Features:
Monitoring weight over time: day/week/month
Automatic shut-off
Large liquid-crystal display, which is portable and linked to the platform by infrared
Range: 130 kg
Graduation: 100g

Short summary description Tefal Progress 79530 White Electronic personal scale:

Tefal Progress 79530, Electronic personal scale, 130 kg, 100 g, White, LCD, LR06

Long summary description Tefal Progress 79530 White Electronic personal scale:

Tefal Progress 79530. Type: Electronic personal scale, Maximum weight capacity: 130 kg, Accuracy: 100 g. Display: LCD. Battery type: LR06

Specs
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.