Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Raclette Jour de Fête Black 850 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raclette Jour de Fête
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RE220712
Category
Household appliance used for grilling cheese and other food.
Raclette Grills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5923
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Raclette Jour de Fête Black 850 W:
This short summary of the Tefal Raclette Jour de Fête Black 850 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Raclette Jour de Fête, 850 W

Long summary description Tefal Raclette Jour de Fête Black 850 W:
This is an auto-generated long summary of Tefal Raclette Jour de Fête Black 850 W based on the first three specs of the first five spec groups.

Tefal Raclette Jour de Fête. Power: 850 W

Technical details
Non-stick coating *
Covered with a substance that prevents food sticking to it during and after cooking.
Yes
Product colour
The colour e.g. red, blue, green, black, white.
Black
Technical details
Cord length
The distance from one end of the cord (cable) to the other.
2 m
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
850 W
Customer service details
Array