Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Evolis Electronic personal scale White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evolis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP4000 show
Show alternative article codes used in the online market place
Category
Devices which you stand on in order to weigh yourself.
Personal Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29939
This statistic is based on the 91655 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89600 free Open Icecat users.
Info modified on: 03 Sep 2018 02:02:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Evolis Electronic personal scale White:
This short summary of the Tefal Evolis Electronic personal scale White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Evolis, Electronic personal scale, 160 kg, 100 g, White, LCD, LR03 1.5 V

Long summary description Tefal Evolis Electronic personal scale White:
This is an auto-generated long summary of Tefal Evolis Electronic personal scale White based on the first three specs of the first five spec groups.

Tefal Evolis. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD. Battery type: LR03 1.5 V

Performance
Type *
Characteristics of the device.
Electronic personal scale
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
160 kg
Auto power off *
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Accuracy *
The extent to which the product is accurate (precise).
100 g
Product colour *
The colour e.g. red, blue, green, black, white.
White
Memory function *
Capability of saving measuring results.
Yes
Performance
Multiple users
Yes
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR03 1.5 V
Number of batteries supported
The number of batteries that can be used with the product.
2
Customer service details
Array