Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Opalis Electronic personal scale Stainless steel

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Opalis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP3100A9
Category
Devices which you stand on in order to weigh yourself.
personal scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8470
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 16 Dec 2017 19:51:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Opalis Electronic personal scale Stainless steel:
This short summary of the Tefal Opalis Electronic personal scale Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Tefal Opalis, LCD, Stainless steel, LR03
Long summary description Tefal Opalis Electronic personal scale Stainless steel :

Tefal Opalis. Display: LCD. Colour of product: Stainless steel. Battery type: LR03

This is an auto-generated long summary of Tefal Opalis Electronic personal scale Stainless steel based on the first three specs of the first five spec groups.
Technical details
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
160 kg
Type *
Characteristics of the device.
Electronic personal scale
Memory function *
Capability of saving measuring results.
Yes
Accuracy *
The extent to which the product is accurate (precise).
100 g
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR03
Number of batteries supported
The number of batteries that can be used with the product.
2
X