location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal P42214 stovetop pressure cooker 8 L Green, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P42214
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P42214
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045384355374
Category:
Airtight pot in which food can be cooked quickly under steam pressure.
Stovetop Pressure Cookers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 10:43:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal P42214 stovetop pressure cooker 8 L Green, Stainless steel:
This short summary of the Tefal P42214 stovetop pressure cooker 8 L Green, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal P42214, 8 L, Ceramic, Gas, Halogen, Induction, Green, Stainless steel, Stainless steel, France, 283 mm

Long summary description Tefal P42214 stovetop pressure cooker 8 L Green, Stainless steel:
This is an auto-generated long summary of Tefal P42214 stovetop pressure cooker 8 L Green, Stainless steel based on the first three specs of the first five spec groups.

Tefal P42214. Total capacity: 8 L, Suitable for hob types: Ceramic, Gas, Halogen, Induction, Product colour: Green, Stainless steel. Width: 283 mm, Depth: 390 mm, Height: 239 mm. Package dimensions (WxDxH): 300 x 390 x 240 mm, Package weight: 5.79 kg, Package depth: 390 mm

Features
Total capacity *
8 L
Product colour *
Green, Stainless steel
Suitable for hob types *
Ceramic, Gas, Halogen, Induction
Housing material
Stainless steel
Handles quantity
2
Steam cooking
Yes
Dishwasher proof
Yes
Cool touch handle(s)
Yes
Display
Yes
Number of auto cooking programs
4
Ergonomic design
Yes
Timer
Yes
Country of origin
France
Weight & dimensions
Width
283 mm
Depth
390 mm
Height
239 mm
Weight
4.99 kg
Product dimensions (WxHxD)
283 x 239 x 390 mm
Packaging content
Recipe book
Yes
Steaming basket
Yes
Packaging data
Package dimensions (WxDxH)
300 x 390 x 240 mm
Package weight
5.79 kg
Package depth
390 mm
Package width
300 mm
Package height
240 mm