Tefal logo

Tefal N2021710 vacuum flask 0.36 L Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
391
Info modified on:
07 Jul 2025, 07:56:50
Short summary description Tefal N2021710 vacuum flask 0.36 L Red:

Tefal N2021710, 0.36 L, Red, 4 h, 8 h, 80 mm, 80 mm

Long summary description Tefal N2021710 vacuum flask 0.36 L Red:

Tefal N2021710. Capacity: 0.36 L, Product colour: Red, Hot keeping time: 4 h. Width: 80 mm, Depth: 80 mm, Height: 204 mm. Package weight: 420 g. Country of origin: China

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.