location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Protect Turbo Anti-calc Autoclean 1.8 L Purple, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect Turbo Anti-calc Autoclean
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV9460 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2017 15:04:11
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Protect Turbo Anti-calc Autoclean 1.8 L Purple, White:
This short summary of the Tefal Protect Turbo Anti-calc Autoclean 1.8 L Purple, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Protect Turbo Anti-calc Autoclean, 220 g/min, 5.5 bar, 1.8 L, 120 g/min, Purple, White, 2 min

Long summary description Tefal Protect Turbo Anti-calc Autoclean 1.8 L Purple, White:
This is an auto-generated long summary of Tefal Protect Turbo Anti-calc Autoclean 1.8 L Purple, White based on the first three specs of the first five spec groups.

Tefal Protect Turbo Anti-calc Autoclean. Steam boost performance: 220 g/min, Maximum steam pressure: 5.5 bar, Water tank capacity: 1.8 L. Cord length: 1.8 m. Power: 2200 W

Features
Maximum steam pressure *
5.5 bar
Water tank capacity *
1.8 L
Heating time
2 min
Steam boost performance *
220 g/min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Variable steam
Yes
Automatic anti-calc *
Yes
Product colour *
Purple, White
Anti-scale system
Yes
Features
Indicator light when water tank needs refilling
Yes
Auto power off after
8 min
Overheat protection
Yes
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Automatic cord rewinder
Yes
Indication
Water level indicator
Yes
Steam-ready light
Yes
Other features
Power
2200 W