location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ActiFry Snacking FZ7070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ7070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210101936634 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 15:23:53
The date of the most recent change of this product data-sheet in Icecat.
Tefal FZ7070 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tefal FZ7070 user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Low fat fryer 1 kg Grey, White
  • - Digital timer
  • - LCD Built-in display
  • - 1400 W
Long product name Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White :
The long product name of Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1400W, 1kg
More>>>
Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White:
The official description of Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tefal Actifry allows you to cook enough chips to feed a family of four with just one spoonful of oil and only 3% fat!

This makes it much more economical to run, as well as safer and easier to clean. And not only can it cook chips, but also a whole range of other meals including stir-fried vegetables, meat, fish and even pudding!

Short summary description Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White:
This short summary of the Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal ActiFry Snacking FZ7070, Low fat fryer, 1 kg, 0.14 L, ActiFry, 4 person(s), Single

Long summary description Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White:
This is an auto-generated long summary of Tefal ActiFry Snacking FZ7070 Single Stand-alone 1400 W Low fat fryer Grey, White based on the first three specs of the first five spec groups.

Tefal ActiFry Snacking FZ7070. Product type: Low fat fryer, Fryer food capacity: 1 kg, Oil content: 0.14 L. Construction type: Single, Product colour: Grey, White, Appliance placement: Stand-alone. Display type: LCD. Power: 1400 W

Performance
Fryer food capacity *
1 kg
Oil content
0.14 L
Low-fat frying technology
ActiFry
Product type *
Low fat fryer
Low-fat frying
Yes
Number of persons
4 person(s)
Digital timer
Yes
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Grey, White
Material
Ceramic, Silicone
Design
Handle(s)
No
Detachable, hinged lid
Yes
Cord storage
Yes
Viewing window
Yes
On/off switch
Yes
Dishwasher-proof parts *
Yes
Indication
Built-in display *
Yes
Display type
LCD
Ready alarm
Yes
Power
Power *
1400 W
Brand Image Product code Product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL
Country Distributor
Deutschland 1 distributor(s)