location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaspeed 150 - FV5150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV5150
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron 2 m Blue, White
  • - Steam boost performance: 90 g/min
  • - 0.300 L
  • - Anti-drip function Vertical steam function Spray function
Long product name Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White :
The long product name of Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquaspeed 150 - FV5150
More>>>
Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White:
The official description of Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazing 5 second refill and extra safe resting position. Anti Drip system against water stains. The long life permanent anti-scale system increases the life of this iron. The exclusive enamel Ultraglide soleplate makes ironing up to 50% easier.


Features:
300ml Tank Capacity
35g/min continuous steam
90gr. jet of steam for extra tough creases
Vertical Steam
Soft grip handle, for a comfortable feel
Easy clean system to always get maximum steam

Short summary description Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White:
This short summary of the Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Aquaspeed 150 - FV5150, Steam iron, 2 m, 90 g/min, Blue, White, 0.300 L, 2200 W

Long summary description Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White:
This is an auto-generated long summary of Tefal Aquaspeed 150 - FV5150 Steam iron Blue, White based on the first three specs of the first five spec groups.

Tefal Aquaspeed 150 - FV5150. Type: Steam iron, Cord length: 2 m, Steam boost performance: 90 g/min. Power consumption (typical): 2200 W. Continuous flow: 0 - 35 g/min

Features
Type *
Steam iron
Product colour *
Blue, White
Water tank capacity *
0.300 L
Overheat protection
Yes
Anti-drip function *
Yes
Anti-scale system
Yes
Vertical steam function *
Yes
Spray function *
Yes
Cord length *
2 m
Features
Steam boost performance *
90 g/min
Soft grip
Yes
Ergonomics
Cord storage
Yes
Indication
Indication light
Yes
Power
Power consumption (typical)
2200 W
Other features
Continuous flow
0 - 35 g/min
Brand Image Product code Product Stock Price from
Tefal Aquaspeed 130 - FV5130 Steam iron Blue, White Tefal Aquaspeed 130 - FV5130 Steam iron Blue, White
(show image)
FV5130 Aquaspeed 130 - FV5130
Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White
(show image)
FV5110 Aquaspeed 110 - FV5110