location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filtra Pro Inox & Design 3 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR4047
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2017 14:51:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Black, Silver
  • - Digital timer
  • - Temperature-ready indicator
  • - 2300 W
More>>>
Short summary description Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver:
This short summary of the Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Filtra Pro Inox & Design 3 L, 3 L, Single, Black, Silver, 2300 W

Long summary description Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver:
This is an auto-generated long summary of Tefal Filtra Pro Inox & Design 3 L Single 2300 W Black, Silver based on the first three specs of the first five spec groups.

Tefal Filtra Pro Inox & Design 3 L. Oil content: 3 L. Construction type: Single, Product colour: Black, Silver. Power: 2300 W

Performance
Oil content
3 L
Adjustable thermostat
Yes
Digital timer
Yes
Design
Construction type *
Single
Product colour *
Black, Silver
Cord storage
Yes
Viewing window
Yes
Design
Removable filter
Yes
Dishwasher-proof parts *
Yes
Indication
Indication light
Yes
Temperature-ready indicator
Yes
Power
Power *
2300 W
Overheat protection
Yes