location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Uno M FF1231 Single 1.8 L 1600 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Uno M FF1231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF1231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386340903 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 12:14:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal Uno M FF1231 Single 1.8 L 1600 W White :
The long product name of Tefal Uno M FF1231 Single 1.8 L 1600 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Anti-slip voetjes: Ja. Gewicht: 4900. Aan/uitschakelaar: Ja. Coolwall-behuizing: Ja. Kastontwerp: Stand-alone. Instelbare thermostaat: Ja. Kijkglas: Ja. Materiaal: Roestvrij staal. Indicatielampje: Ja. Kleur: Wit. Inhoud binnenpan: 2.1. Volledig demontabe
More>>>
Short summary description Tefal Uno M FF1231 Single 1.8 L 1600 W White:
This short summary of the Tefal Uno M FF1231 Single 1.8 L 1600 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Uno M FF1231, 1.8 L, Single, White, 1600 W

Long summary description Tefal Uno M FF1231 Single 1.8 L 1600 W White:
This is an auto-generated long summary of Tefal Uno M FF1231 Single 1.8 L 1600 W White based on the first three specs of the first five spec groups.

Tefal Uno M FF1231. Capacity: 1.8 L. Construction type: Single, Product colour: White. Power: 1600 W

Generous capacity

Cook up to 1kg of your favourite foods in one go with this generous deep fryer

Cool touch

Cool Wall technology ensures it’s safe to touch, even while frying

Clever design

The ingeniously designed folding handle makes the frying basket easy to store within the MaxiFry

Compact

Fits most kitchens with its compact size

Easy to clean

The MaxiFry's frying basket is dishwasher safe, so cleaning up is a breeze

Adjustable temperature

Set the temperature between 150°C and 190°C for more cooking possibilities

One-click control

Simply flick the On/Off switch; an indicator light will tell you when its ready to cook

Performance
Capacity *
1.8 L
Adjustable thermostat
Yes
Design
Construction type *
Single
Product colour *
White
Automatic lid release
Yes
Viewing window
Yes
Cool wall housing
Yes
Design
On/off switch
Yes
Anti-odor filter
Yes
Dishwasher-proof parts *
Yes
Drainage system
No
Indication
Indication light
Yes
Power
Power *
1600 W
Overheat protection
Yes
Brand Image Product code Product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL