location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal FF 1001 MAXI-FRY Single White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FF 1001 MAXI-FRY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF1001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386304127
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 15:23:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal FF 1001 MAXI-FRY Single White:
This short summary of the Tefal FF 1001 MAXI-FRY Single White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal FF 1001 MAXI-FRY, 1.2 kg, 2.1 L, Single, White, 1900 W

Long summary description Tefal FF 1001 MAXI-FRY Single White:
This is an auto-generated long summary of Tefal FF 1001 MAXI-FRY Single White based on the first three specs of the first five spec groups.

Tefal FF 1001 MAXI-FRY. Fryer food capacity: 1.2 kg, Oil content: 2.1 L. Construction type: Single, Product colour: White. Power consumption (typical): 1900 W

Performance
Fryer food capacity *
1.2 kg
Oil content
2.1 L
Adjustable thermostat
Yes
Digital timer
Yes
Design
Construction type *
Single
Product colour *
White
Automatic lid release
Yes
Other features
Power consumption (typical)
1900 W
Source Testseek summary Average rating
Reviews
Updated:
2017-10-06 02:58:17
Uk has collected 1 expert review for Tefal FF 1001 MAXI-FRY Single White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White Tefal ActiFry Express XL Single 1550 W Deep fryer Grey, White
(show image)
AH950W ActiFry Express XL
Country Distributor
Deutschland 1 distributor(s)