location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Direct Serve Blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL600 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.5 L Number of speeds: 2 Black, Silver
  • - Pulse function Ice crushing
  • - 650 W
Long product name Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver :
The long product name of Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Direct Serve Blender, black/silver, 650 W, 1.5 l
More>>>
Short summary description Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver:
This short summary of the Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Direct Serve Blender, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 650 W, Black, Silver

Long summary description Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver:
This is an auto-generated long summary of Tefal Direct Serve Blender 1.5 L Tabletop blender 650 W Black, Silver based on the first three specs of the first five spec groups.

Tefal Direct Serve Blender. Bowl capacity: 1.5 L. Type: Tabletop blender, Product colour: Black, Silver. Blending bowl material: Plastic. Power: 650 W

Performance
Bowl capacity *
1.5 L
Number of speeds *
2
Pulse function *
Yes
Ice crushing *
Yes
Design
Type *
Tabletop blender
Design
Product colour *
Black, Silver
Detachable knife
Yes
Material
Blending bowl material
Plastic
Power
Power *
650 W