location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL1A0D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL1A0D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3016661147678
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 12:04:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 0.7 L Number of speeds: 1 Black, Stainless steel, Transparent
  • - Pulse function
  • - 300 W
More>>>
Short summary description Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent:
This short summary of the Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal BL1A0D, Tabletop blender, 0.7 L, Pulse function, 300 W, Black, Stainless steel, Transparent

Long summary description Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent:
This is an auto-generated long summary of Tefal BL1A0D blender 0.7 L Tabletop blender 300 W Black, Stainless steel, Transparent based on the first three specs of the first five spec groups.

Tefal BL1A0D. Bowl capacity: 0.7 L. Type: Tabletop blender, Product colour: Black, Stainless steel, Transparent. Blending bowl material: Plastic, Blade material: Stainless steel. Power: 300 W. Width: 110 mm, Depth: 120 mm, Height: 380 mm

Performance
Bowl capacity *
0.7 L
Number of speeds *
1
Pulse function *
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Black, Stainless steel, Transparent
Dishwasher-proof parts
Yes
Material
Blending bowl material
Plastic
Blade material
Stainless steel
Power
Power *
300 W
Weight & dimensions
Width
110 mm
Depth
120 mm
Height
380 mm
Weight
1.04 kg
Packaging data
Package width
159 mm
Package depth
220 mm
Package height
232 mm
Package weight
1.75 kg