Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal BG9058 Grill Tabletop Electric 2200W Black,Red barbecue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG9058
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG9058
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3168430812468
Category
Rack or appliance used for the preparation of food at a barbecue (BBQ).
barbecues & grills
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16724
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 05 Feb 2018 21:49:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal BG9058 Grill Tabletop Electric 2200W Black,Red barbecue:
This short summary of the Tefal BG9058 Grill Tabletop Electric 2200W Black,Red barbecue data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal BG9058, 2200 W, Grill, Electric, 900 cm², Tabletop, Grate

Long summary description Tefal BG9058 Grill Tabletop Electric 2200W Black,Red barbecue:
This is an auto-generated long summary of Tefal BG9058 Grill Tabletop Electric 2200W Black,Red barbecue based on the first three specs of the first five spec groups.

Tefal BG9058. Total power: 2200 W, Type: Grill, Heat source: Electric. Form factor: Tabletop, Top surface type: Grate, Colour of product: Black, Red

Performance
Total power *
The total power that is needed by the device, or the total power produced by the device.
2200 W
Type *
Characteristics of the device.
Grill
Heat source *
Type of fuel, which is a heat source e.g. gas.
Electric
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
Yes
Smoke function *
The product can smoke food.
No
Cooking area
900 cm²
Portable
Small and light enough to be carried by hand.
Yes
Design
Form factor *
The shape or design of the product.
Tabletop
Top surface type *
Characteristics of the top surface of the device.
Grate
Design
Lid *
Removable or hinged cover for the top of a container.
No
Built-in capability *
The capability of the built-in placement of device.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Cooking surface shape *
The shape of the surface used to cook e.g. oval or rectangular barbecue.
Rectangular
Ergonomics
Castor wheels *
A castor (or caster) wheel is an undriven, single, double, or compound wheel that is designed to be mounted to the bottom of a larger object (the "vehicle") so as to enable that object to be easily moved. They are available in various sizes, and are commonly made of rubber, plastic, nylon, aluminum, or stainless steel. Castor wheels are found in numerous applications, including shopping carts, office chairs, and material handling equipment.
No
Legs *
Each of the supports of a chair, table, or other structure.
No
Removable grill rack
Yes
Removable heating element
Yes
Dishwasher-proof parts
Yes
LED indicators
Yes
X