location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG901D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG901D
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grill Tabletop Rectangular Electric 2200 W
  • - Top surface type: Grate
  • - Adjustable thermostat
  • - Cooking area: 900 cm²
  • - 4 leg(s)
  • - Black, Silver
More>>>
Short summary description Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W:
This short summary of the Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal BG901D, 2200 W, Grill, Electric, 900 cm², Tabletop, Grate

Long summary description Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W:
This is an auto-generated long summary of Tefal BG901D outdoor barbecue/grill Tabletop Electric Black, Silver 2200 W based on the first three specs of the first five spec groups.

Tefal BG901D. Total power: 2200 W, Type: Grill, Heat source: Electric. Form factor: Tabletop, Top surface type: Grate, Product colour: Black, Silver. Number of legs: 4 leg(s)

Performance
Type *
Grill
Heat source *
Electric
Adjustable thermostat *
Yes
Total power *
2200 W
Cooking area
900 cm²
Design
Form factor *
Tabletop
Top surface type *
Grate
Design
Lid *
No
Built-in capability *
No
Product colour *
Black, Silver
Cooking surface shape *
Rectangular
Ergonomics
Castor wheels *
No
Legs *
Yes
Number of legs
4 leg(s)
Dishwasher-proof parts
Yes