Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kofferbarbecue Easy Grill Comfort BG2231
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG2231 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17974
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green :
The short editorial description of Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green

TefalBBQ Easygrill'n Pack Adjust
More>>>
Short summary description Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green:
This short summary of the Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Kofferbarbecue Easy Grill Comfort BG2231, 2200 W, Grill, Electric, Kettle, Grate, Green

Long summary description Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green:
This is an auto-generated long summary of Tefal Kofferbarbecue Easy Grill Comfort BG2231 2200 W Electric Kettle Green based on the first three specs of the first five spec groups.

Tefal Kofferbarbecue Easy Grill Comfort BG2231. Total power: 2200 W, Type: Grill, Heat source: Electric. Form factor: Kettle, Top surface type: Grate, Product colour: Green. Number of legs: 4 leg(s)

Performance
Total power *
The total power that is needed by the device, or the total power produced by the device.
2200 W
Type *
Characteristics of the device.
Grill
Heat source *
Type of fuel, which is a heat source e.g. gas.
Electric
Adjustable thermostat *
There is a thermostat to control the temperature of the device.
Yes
Indication light
Yes
Design
Form factor *
The shape or design of the product.
Kettle
Top surface type *
Characteristics of the top surface of the device.
Grate
Lid *
Removable or hinged cover for the top of a container.
No
Built-in capability *
The capability of the built-in placement of device.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Green
Cooking surface shape *
The shape of the surface used to cook e.g. oval or rectangular barbecue.
Rectangular
Ergonomics
Castor wheels *
A castor (or caster) wheel is an undriven, single, double, or compound wheel that is designed to be mounted to the bottom of a larger object (the "vehicle") so as to enable that object to be easily moved. They are available in various sizes, and are commonly made of rubber, plastic, nylon, aluminum, or stainless steel. Castor wheels are found in numerous applications, including shopping carts, office chairs, and material handling equipment.
No
Legs *
Each of the supports of a chair, table, or other structure.
Yes
Number of legs
The quantiy of legs, which are the supports at the bottom of a chair, table, or other structure.
4 leg(s)
Removable drip tray
Yes
Removable grill rack
Yes
Removable heating element
Yes
Storage shelf
Yes
Country Distributor
Deutschland 3 distributor(s)
Customer service details