location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Mini electric kettle 0.8 L 2200 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BF8128 show
Show alternative article codes used in the online market place
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 05:41:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Mini electric kettle 0.8 L 2200 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 L Black
  • - 2200 W
  • - Boil-dry protection
  • - Water level indicator Concealed heating element 360° rotational base Auto power off
  • - Cordless Cord storage
More>>>
Short summary description Tefal Mini electric kettle 0.8 L 2200 W Black:
This short summary of the Tefal Mini electric kettle 0.8 L 2200 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Mini, 0.8 L, 2200 W, Black, Water level indicator, Cordless, Filtering

Long summary description Tefal Mini electric kettle 0.8 L 2200 W Black:
This is an auto-generated long summary of Tefal Mini electric kettle 0.8 L 2200 W Black based on the first three specs of the first five spec groups.

Tefal Mini. Water tank capacity: 0.8 L. Power: 2200 W. Product colour: Black, Water level indicator. Cordless. Filtering

Features
Water tank capacity *
0.8 L
Product colour *
Black
Water level indicator
Yes
Boil-dry protection *
Yes
Filtering
Yes
Concealed heating element
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord storage
Yes
360° rotational base
Yes
Illuminated on/off switch
Yes
Hinged lid
Yes
Power
Power *
2200 W