Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC5022S6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC5022S6
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3168430195950
Category
Instrument for weighing ingredients, originally a simple balance but now usually a device with an electronic or other internal weighing mechanism.
Kitchen Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3186
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 23 Oct 2019 15:31:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale :
The short editorial description of Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale

Max 5 kg, 1g, Timer, Liquid function, Automatic tare
More>>>
Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale:
The official marketing text of Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale as supplied by the manufacturer

Optiss Smart - all you need for perfect results, even at the last minute!
Planned to cook for 6 but suddenly there are 8 of you? Say goodbye to complex calculations, thanks to the Optiss Smart's automatic conversion function that adjusts the quantities according to your number of guests. Suddenly, a potential inconvenience becomes a nice surprise!
The Optiss Smart also features an integrated timer, to ensure well-rested pastry dough and perfectly-risen bread.
Featuring the full range of automatic functions, these Tefal kitchen scales will become your new secret weapon for ensuring perfect cooking, whatever the situation.

- Automatic quantity calculator.
- Technology Sensitive Computer for unfailing accuracy.
- Easy-to-clean, printed glass.
- Handle for easy wall storage.
- Dry ingredients weighed in grams (up to 5 kg), liquids in ml/cl/dl.
- Automatic tare function - no need for manual adjustments.

Short summary description Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale:
This short summary of the Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal BC5022S6, Electronic kitchen scale, 5 kg, 1 g, White, Glass, Countertop

Long summary description Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale:
This is an auto-generated long summary of Tefal BC5022S6 kitchen scale White Countertop Rectangle Electronic kitchen scale based on the first three specs of the first five spec groups.

Tefal BC5022S6. Type: Electronic kitchen scale, Maximum weight capacity: 5 kg, Accuracy: 1 g. Display type: LCD. Battery voltage: 1.5 V. Width: 190 mm, Depth: 160 mm, Height: 20 mm

Features
Product colour *
White
Top surface type
Glass
Appliance placement
Countertop
Shape
Rectangle
Type *
Electronic kitchen scale
Maximum weight capacity *
5 kg
Accuracy *
1 g
Tare weight function *
Yes
Easy to clean
Yes
Non-slip feet
Yes
Liquid measuring
Yes
Hanging loop
Yes
Display
Display type
LCD
Timer
Yes
Battery
Number of batteries supported
2
Battery voltage
1.5 V
Weight & dimensions
Width
190 mm
Depth
160 mm
Height
20 mm
Weight
641 g
Packaging data
Batteries included
No