Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Gourmet Cookie 5 kg BC5020 Electronic personal scale Brown,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gourmet Cookie 5 kg BC5020
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC5020
Category
Devices which you stand on in order to weigh yourself.
Personal Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7524
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Gourmet Cookie 5 kg BC5020 Electronic personal scale Brown,White:
This short summary of the Tefal Gourmet Cookie 5 kg BC5020 Electronic personal scale Brown,White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Gourmet Cookie 5 kg BC5020, Electronic personal scale, 5 kg, 1 g, Brown,White, LR03, Alkaline

Long summary description Tefal Gourmet Cookie 5 kg BC5020 Electronic personal scale Brown,White:
This is an auto-generated long summary of Tefal Gourmet Cookie 5 kg BC5020 Electronic personal scale Brown,White based on the first three specs of the first five spec groups.

Tefal Gourmet Cookie 5 kg BC5020. Type: Electronic personal scale, Maximum weight capacity: 5 kg, Accuracy: 1 g. Battery type: LR03, Battery technology: Alkaline

Performance
Type *
Characteristics of the device.
Electronic personal scale
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
5 kg
Accuracy *
The extent to which the product is accurate (precise).
1 g
Product colour *
The colour e.g. red, blue, green, black, white.
Brown,White
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR03
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Customer service details