Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Oasis 4 kg BC4002 Electronic kitchen scale White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oasis 4 kg BC4002
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC4002
Category
Instrument for weighing ingredients, originally a simple balance but now usually a device with an electronic or other internal weighing mechanism.
Kitchen Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7925
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tefal Oasis 4 kg BC4002 Electronic kitchen scale White:
This short summary of the Tefal Oasis 4 kg BC4002 Electronic kitchen scale White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Oasis 4 kg BC4002, Electronic kitchen scale, 4 kg, 1 g, White, LR03

Long summary description Tefal Oasis 4 kg BC4002 Electronic kitchen scale White:
This is an auto-generated long summary of Tefal Oasis 4 kg BC4002 Electronic kitchen scale White based on the first three specs of the first five spec groups.

Tefal Oasis 4 kg BC4002. Type: Electronic kitchen scale, Maximum weight capacity: 4 kg, Accuracy: 1 g. Battery type: LR03

Features
Type *
Characteristics of the device.
Electronic kitchen scale
Maximum weight capacity *
The maximum weight that the product is designed to hold/store.
4 kg
Accuracy *
The extent to which the product is accurate (precise).
1 g
Product colour *
The colour e.g. red, blue, green, black, white.
White
Display
Display type
Type of display (screen) e.g. LCD.
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR03
Number of batteries supported
The number of batteries that can be used with the product.
2
Customer service details