location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avanti Deluxe Toaster 8747
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8747
Category:
Electrical device for making toast.
Toasters Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Black, Chrome
  • - Reheat function Defrost function
  • - Removable crumb tray
  • - 950 W
Long product name Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome :
The long product name of Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avanti Deluxe Toaster 8747
More>>>
Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome:
The official description of Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design and perfect toasting results for all types of bread

Extra wide, 1.4'' slots to toast a variety of breads: bagels, pastries, etc.
Exclusive angled design: all commands are positioned on the front for easy use.
Specific high-lift function for easy removal of bread.
Electronic browning with self-sentering mechanism for even and consistent toasting.

Short summary description Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome:
This short summary of the Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Avanti Deluxe Toaster 8747, 2 slice(s), Black, Chrome, 950 W, 130 x 35 x 125 mm

Long summary description Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome:
This is an auto-generated long summary of Tefal Avanti Deluxe Toaster 8747 2 slice(s) 950 W Black, Chrome based on the first three specs of the first five spec groups.

Tefal Avanti Deluxe Toaster 8747. Number of slices: 2 slice(s), Product colour: Black, Chrome. Power: 950 W. Dimensions (WxDxH): 130 x 35 x 125 mm

Features
Electronic browning control *
Yes
Number of slices *
2 slice(s)
Product colour *
Black, Chrome
Cord storage
Yes
Reheat function *
Yes
Defrost function *
Yes
Stop/cancel button
Yes
Features
Self-centering bread mechanism
Yes
High-lift mechanism
Yes
Removable crumb tray *
Yes
Cool wall housing
Yes
Power
Power *
950 W
Other features
Dimensions (WxDxH)
130 x 35 x 125 mm